location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conen Mounts SCETADGB signage display mount 3,05 m (120") Aluminium, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conen Mounts Check ‘Conen Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eelectrical height adjustable system with h-mobile stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCETADGB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Conen Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Conen Mounts SCETADGB user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Conen Mounts SCETADGB user manual (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conen Mounts SCETADGB signage display mount 3,05 m (120") Aluminium, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable floor stand Maximum weight capacity: 250 kg Aluminium, Black
  • - Maximum screen size: 3,05 m (120")
  • - Mounting type: Floor
  • - Minimum VESA mount: 300 x 200 mm Maximum VESA mount: 1200 x 600 mm
  • - Height adjustment
  • - Housing material: Aluminium
Long product name Conen Mounts SCETADGB signage display mount 3,05 m (120") Aluminium, Black :
The long product name of Conen Mounts SCETADGB signage display mount 3,05 m (120") Aluminium, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Eelectrical height adjustable system with h-mobile stand, 2 Сolumns, 70"-120", max 250kg, VESA 300x200 - 1200x600
More>>>
Conen Mounts SCETADGB signage display mount 3,05 m (120") Aluminium, Black:
The official description of Conen Mounts SCETADGB signage display mount 3,05 m (120") Aluminium, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Electrically height adjustable system with 2 columns with mobile stand and handles – VESA 800/ 1000/ 1200

Height adjustable double aluminum columns with XL-VESA frame with handles for displays. Mobile cart with H-shaped stand with 4 heavy duty castors, 2 lockable.

- 2 electrical height adjustable columns, natural anodized
- 500 mm height adjustment
- H-shaped mobile stand with four heavy duty castors – two with brakes, RAL 9006 white aluminum
- XL-display mount for use with 70" – 120" display
- VESA 300 x 200 up to 1200 x 600
- Maximum load approximately 250 kg
- 2 ergonomic handles

Short summary description Conen Mounts SCETADGB signage display mount 3,05 m (120") Aluminium, Black:
This short summary of the Conen Mounts SCETADGB signage display mount 3,05 m (120") Aluminium, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Conen Mounts SCETADGB, 250 kg, 177,8 cm (70"), 3,05 m (120"), 300 x 200 mm, 1200 x 600 mm, 1410 - 1910 mm

Long summary description Conen Mounts SCETADGB signage display mount 3,05 m (120") Aluminium, Black:
This is an auto-generated long summary of Conen Mounts SCETADGB signage display mount 3,05 m (120") Aluminium, Black based on the first three specs of the first five spec groups.

Conen Mounts SCETADGB. Maximum weight capacity: 250 kg, Minimum screen size: 177,8 cm (70"), Maximum screen size: 3,05 m (120"), Minimum VESA mount: 300 x 200 mm, Maximum VESA mount: 1200 x 600 mm. Height adjustment range: 1410 - 1910 mm. Product colour: Aluminium, Black. Remotely operated

Mounting
Minimum screen size
177,8 cm (70")
Maximum weight capacity *
250 kg
Maximum screen size *
3,05 m (120")
Mounting type *
Floor
Minimum VESA mount *
300 x 200 mm
Maximum VESA mount *
1200 x 600 mm
Number of displays supported
1
Ergonomics
Height adjustment
Yes
Height adjustment range
1410 - 1910 mm
Number of wheels
4 wheel(s)
Lockable wheels
Yes
Telescopic
Yes
Lift
50 cm
Distance to the wall (max)
20 cm
Design
Type
Portable floor stand
Product colour *
Aluminium, Black
Housing material
Aluminium
Base type
H-shaped
Power
Remotely operated
Yes
Weight & dimensions
Width
2645 mm
Depth
720 mm
Height (min)
141 cm
Height (max)
191 cm
Weight
77,1 kg
Packaging data
Package width
970 mm
Package depth
270 mm
Package height
220 mm
Package weight
19,5 kg
Package 2 dimensions (W x D x H)
1295 x 160 x 450 mm
Package 2 weight
18 kg
Package 3 dimensions (W x D x H)
920 x 530 x 190 mm
Package 3 weight
15,3 kg
Package 4 dimensions (WxDxH)
970 x 270 x 220 mm
Package 4 weight
19,5 kg
Package 5 dimensions (WxDxH)
1140 x 780 x 150 mm
Package 5 weight
24,2 kg
Country Distributor
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)