location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic AMDIS05B webcam 1280 x 720 pixels USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMDIS05B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMDIS05B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867224991
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 08:36:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (7.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic AMDIS05B webcam 1280 x 720 pixels USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30fps video in 720P / 1080P (interpolated)
  • - Compatible with most video conferencing software applications
  • - Compatible with PC or laptops with mainstream operating systems
  • - USB 2.0. Simple Plug and Play installation
  • - Privacy cover included
Long product name Conceptronic AMDIS05B webcam 1280 x 720 pixels USB 2.0 Black :
The long product name of Conceptronic AMDIS05B webcam 1280 x 720 pixels USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

90°, USB-A, 30fps, DC 5V, 1.5 m, 90 g
More>>>
Conceptronic AMDIS05B webcam 1280 x 720 pixels USB 2.0 Black:
The official description of Conceptronic AMDIS05B webcam 1280 x 720 pixels USB 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With this 1080P / 720P webcam, you can communicate and share special moments with anyone over the Internet in high resolution and ultra-smooth video with 30 frames-per-second! This webcam is fully compatible with most video conferencing software applications and is equipped with a built-in noise reduction microphone. Perfect for video conferencing, online classes, gaming and live streaming.

Short summary description Conceptronic AMDIS05B webcam 1280 x 720 pixels USB 2.0 Black:
This short summary of the Conceptronic AMDIS05B webcam 1280 x 720 pixels USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic AMDIS05B, 1280 x 720 pixels, 30 fps, 720p, 90°, 5 V, USB 2.0

Long summary description Conceptronic AMDIS05B webcam 1280 x 720 pixels USB 2.0 Black:
This is an auto-generated long summary of Conceptronic AMDIS05B webcam 1280 x 720 pixels USB 2.0 Black based on the first three specs of the first five spec groups.

Conceptronic AMDIS05B. Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps, Supported video modes: 720p. Interface: USB 2.0, Product colour: Black. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High..., Mobile operating systems supported: Android. Width: 33 mm, Depth: 24 mm, Height: 80 mm. Package type: Box, Package width: 38 mm, Package depth: 105 mm

Performance
Maximum video resolution *
1280 x 720 pixels
Maximum frame rate
30 fps
Supported video modes
720p
Viewing angle, horizontal
90°
Privacy camera
Yes
Noise reduction
Yes
Operating voltage
5 V
Plug and Play
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product colour *
Black
USB powered
Yes
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Weight & dimensions
Width
33 mm
Weight & dimensions
Depth
24 mm
Height
80 mm
Weight
90 g
Packaging data
Quantity
1
Package type
Box
Package width
38 mm
Package depth
105 mm
Package height
85 mm
Package weight
110 g
Packaging content
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
85258900
Master (outer) case width
210 mm
Master (outer) case length
200 mm
Master (outer) case height
330 mm
Master (outer) case weight
4,3 kg
Quantity per master (outer) case
30 pc(s)
Country of origin
China
Other features
Interpolated video resolution
1920 x 1080
Brand Image Product code Product Stock Price from
Conceptronic Chitchat headphone + set webcam 0,3 MP 640 x 480 pixels Black, Silver Conceptronic Chitchat headphone + set webcam 0,3 MP 640 x 480 pixels Black, Silver
(show image)
CLLCHITCHA Chitchat headphone + webcam set 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Chitchat headphone & set webcam 0,1 MP 640 x 480 pixels USB 2.0 Black, Silver Conceptronic Chitchat headphone & set webcam 0,1 MP 640 x 480 pixels USB 2.0 Black, Silver
(show image)
CLLCHITCHAT Chitchat headphone & webcam set 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Lounge ‘n LOOK Cliqcam webcam 640 x 480 pixels USB 2.0 Black Conceptronic Lounge ‘n LOOK Cliqcam webcam 640 x 480 pixels USB 2.0 Black
(show image)
CLLCLIQCAM Lounge ‘n LOOK Cliqcam 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Lounge ‘n LOOK Notecam webcam 0,3 MP 640 x 480 pixels USB 2.0 Black Conceptronic Lounge ‘n LOOK Notecam webcam 0,3 MP 640 x 480 pixels USB 2.0 Black
(show image)
CLLNOTECAM Travel size Notecam 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic USB VOOR CHAT webcam 640 x 480 pixels Conceptronic USB VOOR CHAT webcam 640 x 480 pixels
(show image)
CCHATCAM USB WEBCAM VOOR CHAT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)