CLUB3D logo

CLUB3D csv-1431 Docking USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153823
Info modified on:
10 Aug 2024, 09:18:48
Long product name CLUB3D csv-1431 Docking USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Silver:

SenseVision USB 3.0 Hub 4-Port with Power Adapter

CLUB3D csv-1431 Docking USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Silver:

The SenseVision USB 3.0 Hub 4-Port with Power Adapter is designed in a stylish manner and very slim which makes it easy to carry around. The CSV-1431 allows you simultaneous access to 4 x USB 3.0 ports from just one single USB 3.0 uplink.. The CSV-1431 comes standard with a Power Adapter so that the user can connect even the most power-hungry USB devices like External HDD Drives, Digital Camera, Mobile Phones etc. The 4 USB ports are all USB Type A and USB 3.0 compliant and downward compatible to USB2.0 standard, but this will have influence on the performance.

Short summary description CLUB3D csv-1431 Docking USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Silver:

CLUB3D csv-1431, Docking, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB Type-A, Black, Silver, 5 Gbit/s, FCC, CE, ROHS

Long summary description CLUB3D csv-1431 Docking USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Silver:

CLUB3D csv-1431. Connectivity technology: Docking, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB connector type: USB Type-A. Product colour: Black, Silver, Data transfer rate: 5 Gbit/s, Certification: FCC, CE, ROHS. Power source type: AC, USB, Output voltage: 5 V, Output current: 4 A. Windows operating systems supported: Windows 10. Width: 91 mm, Depth: 16 mm, Height: 45 mm

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.