CLUB3D logo

CLUB3D CGA-1552 graphics card Radeon X1550 GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78150
Info modified on:
21 Oct 2022, 10:14:32
Long product name CLUB3D CGA-1552 graphics card Radeon X1550 GDDR2:

RADEON 1550 512MB GDDR2 - 128BIT - CRT - DVI

CLUB3D CGA-1552 graphics card Radeon X1550 GDDR2:

Features

The Club 3D X1550 512MB is designed for excellent Windows desktop performance. Brilliant colours, clear text and powerful graphics calculations will improve the experience of your internet and office applications. Ready to run Windows VISTA at full potential. Enjoy the new user interface and feel no limitation in graphics power.

Short summary description CLUB3D CGA-1552 graphics card Radeon X1550 GDDR2:

CLUB3D CGA-1552, Radeon X1550, GDDR2, 128 bit, 486 MHz, 2560 x 1600 pixels, AGP 8x

Long summary description CLUB3D CGA-1552 graphics card Radeon X1550 GDDR2:

CLUB3D CGA-1552. Graphics processor: Radeon X1550, Processor frequency: 594 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 486 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI. Interface type: AGP 8x

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.