Cisco logo

Cisco Catalyst 2960-S Managed L2 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74780
Info modified on:
20 Dec 2022, 19:17:31
Long product name Cisco Catalyst 2960-S Managed L2 Gigabit Ethernet (10/100/1000) 1U Black:

101.2 mpps, 48 RJ-45 10/100/1000, 2 Ten Gigabit Ethernet SFP+ or 2 One Gigabit Ethernet SFP ports, 740W PoE, 44 dB, 4.3 kg, LAN Base image

Short summary description Cisco Catalyst 2960-S Managed L2 Gigabit Ethernet (10/100/1000) 1U Black:

Cisco Catalyst 2960-S, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description Cisco Catalyst 2960-S Managed L2 Gigabit Ethernet (10/100/1000) 1U Black:

Cisco Catalyst 2960-S. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE.... Rack mounting, Form factor: 1U

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.