location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Small Business SG550XG-8F8T Managed L3 10G Ethernet (100/1000/10000) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Small Business
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
550X Series Switch - 16-Ports - 10Gb - Layer 3 - Managed - Stackable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SG550XG-8F8T-K9-EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658766787 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 23:02:38
The date of the most recent change of this product data-sheet in Icecat.
Cisco 550X Series Stackable Managed Switches At-a-Glance (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Cisco 550X Series Switches Command Line Interface Reference Guide for Firmware Release 2.2.5 (8.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Cisco 550XG Series 10G Stackable Managed Switches Quick Start Guide (English) (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Regulatory Compliance and Safety Information for the Cisco Switches (EMC Class A Devices) (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco Small Business SG550XG-8F8T Managed L3 10G Ethernet (100/1000/10000) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 Web-based management TFTP, SNTP, Telnet, SNMP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8 Console port: RJ-45
  • - Cat6e, Cat7, Fiber 10G support 10BASE-T, 10GBASE-T, 100BASE-TX, 1000BASE-T
  • - MAC address table: 32000 entries Switching capacity: 320 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting Stackable
  • - Power supply included
Warranty: Limited lifetime with next-business-day advance replacement
Long product name Cisco Small Business SG550XG-8F8T Managed L3 10G Ethernet (100/1000/10000) 1U Black :
The long product name of Cisco Small Business SG550XG-8F8T Managed L3 10G Ethernet (100/1000/10000) 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The Cisco 550X Series Stackable Managed Switches are next-generation stackable managed switches that provide 10 Gigabit Ethernet connections and advanced features to accelerate your growing business. These switches offer 16- to 48-port 10 Gigabit Ethernet connectivity for server and storage connection and high- performance aggregation. Easy to configure and manage, they include a limited lifetime warranty with next- business-day advance replacement.
More>>>
Short summary description Cisco Small Business SG550XG-8F8T Managed L3 10G Ethernet (100/1000/10000) 1U Black:
This short summary of the Cisco Small Business SG550XG-8F8T Managed L3 10G Ethernet (100/1000/10000) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Small Business SG550XG-8F8T, Managed, L3, 10G Ethernet (100/1000/10000), Rack mounting, 1U

Long summary description Cisco Small Business SG550XG-8F8T Managed L3 10G Ethernet (100/1000/10000) 1U Black:
This is an auto-generated long summary of Cisco Small Business SG550XG-8F8T Managed L3 10G Ethernet (100/1000/10000) 1U Black based on the first three specs of the first five spec groups.

Cisco Small Business SG550XG-8F8T. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 8, USB 2.0 ports quantity: 1, Console port: RJ-45. MAC address table: 32000 entries, Switching capacity: 320 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Rack mounting, Form factor: 1U

Brand Image Product code Product Stock Price from
Cisco

Cisco Small Business SG220-26P Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
SG220-26P-K9-AU SG220-26 26-Port Gigabit PoE Smart Plus Switch 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco SG220-50 Managed L2 Gigabit Ethernet (10/100/1000) 1U Black
(show image)
SG220-50-K9 SG220-50 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business SG300-52MP-K9CN-RF network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
SG300-52MP-K9CN-RF SG300 52-port Gigabit Max-PoE Managed Switch 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business SG300-52MP-K9AU-RF network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
SG300-52MP-K9AU-RF SG300 52-port Gigabit Max-PoE Managed Switch 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business SG300-52MP-K9NA-RF network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
SG300-52MP-K9NA-RF SG300 52-port Gigabit Max-PoE Managed Switch 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business SG220-50P Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black
(show image)
SG220-50P-K9 SG220-50P 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business SG550XG-24F Managed L3 1U Black
(show image)
SG550XG-24F-K9-EU 550X Series Switch - 24-poorts - 10Gb - Layer 3 - Managed - stapelbaar 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business SG350XG-24F Managed L3 1U Black
(show image)
SG350XG-24F-K9-EU SG350 24 port 10GbE SFP Managed switch 2 x 10Gbase-T ports 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business SG350XG-24T Managed L3 10G Ethernet (100/1000/10000) 1U Black
(show image)
SG350XG-24T-K9-EU SG350 24 port 10GbE Managed switch 2 x 10GbE SFP uplink ports 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business SG300-52MP-K9UK-RF network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
SG300-52MP-K9UK-RF SG300 52-port Gigabit Max-PoE Managed Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)