location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco NSS3100 0,125 GB 1 TB Linux Kernel 2.6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NSS3100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSS3100-G5
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco NSS3100 0,125 GB 1 TB Linux Kernel 2.6
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Linux Kernel 2.6
  • - Total installed storage capacity: 1 TB
  • - 0,125
  • - Jumbo frames support
  • - 150 W
Warranty: 3 year
Long product name Cisco NSS3100 0,125 GB 1 TB Linux Kernel 2.6 :
The long product name of Cisco NSS3100 0,125 GB 1 TB Linux Kernel 2.6. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NSS3100, 1 TB, 2 x SATA 500 GB, RAID 1, LAN 1000
More>>>
Short summary description Cisco NSS3100 0,125 GB 1 TB Linux Kernel 2.6:
This short summary of the Cisco NSS3100 0,125 GB 1 TB Linux Kernel 2.6 data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco NSS3100, 0,125 GB, 1 TB, Linux Kernel 2.6

Long summary description Cisco NSS3100 0,125 GB 1 TB Linux Kernel 2.6:
This is an auto-generated long summary of Cisco NSS3100 0,125 GB 1 TB Linux Kernel 2.6 based on the first three specs of the first five spec groups.

Cisco NSS3100. Internal memory: 0,125 GB. Total installed storage capacity: 1 TB. Operating system installed: Linux Kernel 2.6

Brand Image Product code Product Stock Price from
Cisco

Cisco NSS3200 4-Bay Gigabit Storage System 2TB 0,125 GB
(show image)
NSS3200-G5 NSS3200 4-Bay Gigabit Storage System 2TB 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 4 Bay Gigabit Network Storage System Chassis Rack (1U)
(show image)
NSS4000 4 Bay Gigabit Network Storage System Chassis 0.00
(excl. VAT)
0 (incl. VAT)