Centropen Liner 4621 F fineliner Fine Blue 10 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
252
Info modified on:
07 Jul 2022, 13:29:02
Bullet Points Centropen Liner 4621 F fineliner Fine Blue 10 pc(s):
  • - liner with new ergonomic design
  • - non-drying ink (lasts up to 14 days if left uncapped)
  • - fine plastic tip in metal socket
  • - line length: 1,500 m
  • - line width: 0.3 mm
Long product name Centropen Liner 4621 F fineliner Fine Blue 10 pc(s):

0.3 mm, Blue, 10 pcs

Short summary description Centropen Liner 4621 F fineliner Fine Blue 10 pc(s):

Centropen Liner 4621 F, Blue, Fine, Blue, Round, Plastic, 0,8 mm

Long summary description Centropen Liner 4621 F fineliner Fine Blue 10 pc(s):

Centropen Liner 4621 F. Writing colours: Blue, Point type: Fine, Product colour: Blue. Quantity per pack: 10 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.