location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio AD-5 power adapter/inverter Indoor 12 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AD-5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AD5MR
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Casio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:31:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Casio AD-5 power adapter/inverter Indoor 12 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 12 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 9 V
  • - AC-to-DC
  • - Black
Long product name Casio AD-5 power adapter/inverter Indoor 12 W Black :
The long product name of Casio AD-5 power adapter/inverter Indoor 12 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AD-5 Keyboard AC adapter
More>>>
Short summary description Casio AD-5 power adapter/inverter Indoor 12 W Black:
This short summary of the Casio AD-5 power adapter/inverter Indoor 12 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Casio AD-5, Indoor, 100-240 V, 50/60 Hz, 12 W, 9 V, AC-to-DC

Long summary description Casio AD-5 power adapter/inverter Indoor 12 W Black:
This is an auto-generated long summary of Casio AD-5 power adapter/inverter Indoor 12 W Black based on the first three specs of the first five spec groups.

Casio AD-5. Power supply type: Indoor, Input voltage: 100-240 V, Input frequency: 50/60 Hz. Product colour: Black. Output connections: CTK-2000, CTK-451, CTK-471, CTK-481, CTK-483, CTK-495, CTK-496, CTK-510, CTK-511, CTK-519,..., Maximum current: 0,2 A

Brand Image Product code Product Stock Price from
Casio

Casio AD-A60024 power adapter/inverter Indoor Black
(show image)
AD-A60024 AD-A60024 0.00
(excl. VAT)
0 (incl. VAT)