location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Nylon Sportive Slimline Camera/Camcorder Case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nylon Sportive Slimline Camera/Camcorder Case Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLCC-3 show
Show alternative article codes used in the online market place
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:14:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 25 years
Long product name Case Logic Nylon Sportive Slimline Camera/Camcorder Case Black :
The long product name of Case Logic Nylon Sportive Slimline Camera/Camcorder Case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nylon Sportive Slimline Camera/Camcorder Case Black
More>>>
Case Logic Nylon Sportive Slimline Camera/Camcorder Case Black:
The official description of Case Logic Nylon Sportive Slimline Camera/Camcorder Case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Crush resistant EVA material and soft interior lining.
- Padded saddle strap.
- Easy grab zippers.
- With dedicated DVD media storage.
- With extra front pocket.

Short summary description Case Logic Nylon Sportive Slimline Camera/Camcorder Case Black:
This short summary of the Case Logic Nylon Sportive Slimline Camera/Camcorder Case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Nylon Sportive Slimline Camera/Camcorder Case Black, EVA (Ethylene Vinyl Acetate), 172 g, 150 x 65 x 90 mm, 112 x 78 x 155 mm

Long summary description Case Logic Nylon Sportive Slimline Camera/Camcorder Case Black:
This is an auto-generated long summary of Case Logic Nylon Sportive Slimline Camera/Camcorder Case Black based on the first three specs of the first five spec groups.

Case Logic Nylon Sportive Slimline Camera/Camcorder Case Black. Material: EVA (Ethylene Vinyl Acetate). Weight: 172 g, Interior dimensions (W x D x H): 150 x 65 x 90 mm. Dimensions (WxDxH): 112 x 78 x 155 mm

Features
Material *
EVA (Ethylene Vinyl Acetate)
Weight & dimensions
Weight
172 g
Weight & dimensions
Interior dimensions (W x D x H)
150 x 65 x 90 mm
Other features
Dimensions (WxDxH)
112 x 78 x 155 mm