location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic LAPS-117 Black 43,9 cm (17.3") Sleeve case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-17.3" Laptop Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3201364 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0763615911283 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case Logic LAPS-117 Black 43,9 cm (17.3") Sleeve case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Form-fitting sleeve ensures a precise fit for your laptop with up to a 17.3" screen
  • - A seamless wrap of Impact Foam™ padding provides top to bottom protection
  • - Woven webbing along each side adds subtle texture to the clean design
  • - Slimline case protects your device on its own or in your favorite bag
Warranty: 25 Years
Long product name Case Logic LAPS-117 Black 43,9 cm (17.3") Sleeve case :
The long product name of Case Logic LAPS-117 Black 43,9 cm (17.3") Sleeve case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17-17.3" Laptop Sleeve
More>>>
Case Logic LAPS-117 Black 43,9 cm (17.3") Sleeve case:
The official description of Case Logic LAPS-117 Black 43,9 cm (17.3") Sleeve case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A traditional sleeve complete with protective foam padding and sophisticated, stylish details.

Short summary description Case Logic LAPS-117 Black 43,9 cm (17.3") Sleeve case:
This short summary of the Case Logic LAPS-117 Black 43,9 cm (17.3") Sleeve case data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic LAPS-117 Black, Sleeve case, 43,9 cm (17.3")

Long summary description Case Logic LAPS-117 Black 43,9 cm (17.3") Sleeve case:
This is an auto-generated long summary of Case Logic LAPS-117 Black 43,9 cm (17.3") Sleeve case based on the first three specs of the first five spec groups.

Case Logic LAPS-117 Black. Case type: Sleeve case, Maximum screen size: 43,9 cm (17.3"), Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
43,9 cm (17.3")
Case type *
Sleeve case
Material *
EVA (Ethylene Vinyl Acetate)
Product main colour *
Black
Features
Expandable
No
Brand compatibility *
Any brand
Quantity
1
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
Case Logic LAPS-114 Black 35,6 cm (14") Sleeve case Case Logic LAPS-114 Black 35,6 cm (14") Sleeve case
(show image)
3201354 14" Laptop Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS-113 Black 33,8 cm (13.3") Sleeve case Case Logic LAPS-113 Black 33,8 cm (13.3") Sleeve case
(show image)
3201344 13.3" Laptop and MacBook Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS-111 Ion 29,5 cm (11.6") Sleeve case Blue Case Logic LAPS-111 Ion 29,5 cm (11.6") Sleeve case Blue
(show image)
3203105 10-11.6" Chromebooks/Ultrabooks Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS114PRP laptop case 35,8 cm (14.1") Sleeve case Purple Case Logic LAPS114PRP laptop case 35,8 cm (14.1") Sleeve case Purple
(show image)
LAPS114PRP 14" Laptop Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS114PI laptop case 35,8 cm (14.1") Sleeve case Pink Case Logic LAPS114PI laptop case 35,8 cm (14.1") Sleeve case Pink
(show image)
LAPS114PI 14" Laptop Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS114GR laptop case 35,8 cm (14.1") Sleeve case Graphite Case Logic LAPS114GR laptop case 35,8 cm (14.1") Sleeve case Graphite
(show image)
LAPS114GR 14" Laptop Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS113L laptop case 33,8 cm (13.3") Sleeve case Lime Case Logic LAPS113L laptop case 33,8 cm (13.3") Sleeve case Lime
(show image)
LAPS113L 13.3" Laptop and MacBook Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS111L 29,5 cm (11.6") Sleeve case Lime Case Logic LAPS111L 29,5 cm (11.6") Sleeve case Lime
(show image)
LAPS-111 LIME 10-11.6" Chromebooks/Ultrabooks Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS116L 40,6 cm (16") Sleeve case Lime Case Logic LAPS116L 40,6 cm (16") Sleeve case Lime
(show image)
LAPS-116 LIME 15-16" Laptop Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS-113 Ion 33,8 cm (13.3") Sleeve case Blue Case Logic LAPS-113 Ion 33,8 cm (13.3") Sleeve case Blue
(show image)
3203108 13.3" Laptop and MacBook Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
France 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)