location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon FAX-B820 fax machine Inkjet 14,4 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX-B820
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9239A020 show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon FAX-B820 fax machine Inkjet 14,4 Kbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet
  • - 14,4 Kbit/s
  • - 6 sec/page
Long product name Canon FAX-B820 fax machine Inkjet 14,4 Kbit/s :
The long product name of Canon FAX-B820 fax machine Inkjet 14,4 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FAX-B820 Standard Facsimile with handset
More>>>
Canon FAX-B820 fax machine Inkjet 14,4 Kbit/s:
The official description of Canon FAX-B820 fax machine Inkjet 14,4 Kbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get efficient faxing in an affordable, stylish and compact unit. The FAX-B820 provides superior quality output with a large memory, an Ink Saver mode to cuts costs and easy voice recognition dialling.

Flawless faxing performance at a perfect price
Profit from affordable and efficient faxing with the FAX-B820. A high capacity fax memory, unique voice recognition dialling and ease of use are complemented by Canon's renowned Bubble Jet printing quality.

More memory for worry–free faxing

A high capacity 120-page fax memory ensures worry-free faxing. All your incoming faxes are stored safely in memory should paper or ink run out during the evening or weekend - for printing out later. Also outgoing faxes can be scanned in advance, enabling labour-saving sending from memory.

Simply talk to send a fax

Voice recognition dialling increases ease and efficiency. With Canon's unique UCanTalk® technology, simply pre–programme the names of people you fax most often - and then sending out a fax is as simple as pushing one button and saying their name.

High quality for flawless faxing

Make sure your clients benefit from the best quality. When you're transmitting diagrams, fine text and even photos, Canon's exclusive UHQ (Ultra High Quality) image processing technology, with 64 grey scale levels, ensures great depth and clarity. You can even use your fax as a copier, capturing details accurately.

Costs saving features

Transmission time is a fast 6 seconds per page1, to help cut down your phone costs. Furthermore, a special Ink Saver mode allows you to almost double the amount of pages you can receive reducing ink costs.

Quick and easy operation

A 15-page ADF (Automatic Document Feeder) allows you to send large faxes more easily, without the need to split them. 9 one-touch and 70 coded keys accelerate operation for all the numbers you call most often. A clear control panel ensures easy faxing and phone numbers for incoming calls are clearly shown on the LCD display and stored in memory for quick redialling. An external answering machine can be easily connected to the FAX-B820 and a built-in handset enables convenient telephone use.

Stylish and compact

Attractive in any surroundings, this stylish and compact fax machine fits neatly on the smallest desktop. You save on installation space and can be sure of high quality faxing and sheer simplicity.

Short summary description Canon FAX-B820 fax machine Inkjet 14,4 Kbit/s:
This short summary of the Canon FAX-B820 fax machine Inkjet 14,4 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Canon FAX-B820, Inkjet, 14,4 Kbit/s, 6 sec/page, MH, MMR, MR, 80 locations, 0,64 cpm

Long summary description Canon FAX-B820 fax machine Inkjet 14,4 Kbit/s:
This is an auto-generated long summary of Canon FAX-B820 fax machine Inkjet 14,4 Kbit/s based on the first three specs of the first five spec groups.

Canon FAX-B820. Print technology: Inkjet, Modem speed: 14,4 Kbit/s, Fax transmission speed: 6 sec/page. Copy speed (black, normal quality, A4): 0,64 cpm. Standard input capacity: 50 sheets, Auto document feeder (ADF) input capacity: 15 sheets, Standard output capacity: 50 sheets. Fax memory: 120 pages. Noise level: 50 dB

Fax
Print technology *
Inkjet
Colour faxing *
No
Modem speed *
14,4 Kbit/s
Fax transmission speed
6 sec/page
Fax coding methods
MH, MMR, MR
Fax broadcasting
80 locations
Auto-redialing
Yes
Auto reduction
Yes
Answering machine
Answering machine *
No
Copying
Copy speed (black, normal quality, A4)
0,64 cpm
Input & output capacity
Standard input capacity
50 sheets
Auto document feeder (ADF) input capacity
15 sheets
Standard output capacity
50 sheets
Display
Display language
16
Memory
Fax memory
120 pages
Sound emission
Noise level
50 dB
Weight & dimensions
Dimensions (WxDxH)
366 x 261 x 161 mm
Weight
3,7 kg
Power
Power consumption (typical)
33,14 W
Power consumption (standby)
3,2 W
Scanning
Scan speed
16,3 sec/page
Printing
Maximum print size
210 x 297 mm
Print speed (black, normal quality, A4/US Letter)
1,54 ppm
Other features
Power requirements
AC 200-240V 50-60Hz
Copy resolution (black text)
360 x 360 DPI
Print technology
Colour printing technology
Bubble Jet
Print technology resolution
360 x 360 DPI
Media formats
Standard media sizes
216mm (Max) ~ 148mm (Min) / 700mm (Max) ~ 105mm (Min)
Country Distributor
United Kingdom 1 distributor(s)