location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Camcorder MV590 0,8 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camcorder MV590
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8433A011
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:06:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Camcorder MV590 0,8 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,8 MP CCD 25,4 / 6 mm (1 / 6")
  • - Optical zoom: 18x Digital zoom: 360x
  • - LCD 6,35 cm (2.5")
  • - Lithium-Ion (Li-Ion)
Long product name Canon Camcorder MV590 0,8 MP CCD :
The long product name of Canon Camcorder MV590 0,8 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Camcorder MV590
More>>>
Canon Camcorder MV590 0,8 MP CCD:
The official description of Canon Camcorder MV590 0,8 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MV590 offers an optimal functionality, affordable price and impressive technical features.

Short summary description Canon Camcorder MV590 0,8 MP CCD:
This short summary of the Canon Camcorder MV590 0,8 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Camcorder MV590, 0,8 MP, CCD, 25,4 / 6 mm (1 / 6"), 6,35 cm (2.5"), LCD, 520 g

Long summary description Canon Camcorder MV590 0,8 MP CCD:
This is an auto-generated long summary of Canon Camcorder MV590 0,8 MP CCD based on the first three specs of the first five spec groups.

Canon Camcorder MV590. Total megapixels: 0,8 MP, Sensor type: CCD, Optical sensor size: 25,4 / 6 mm (1 / 6"). Optical zoom: 18x, Digital zoom: 360x, Focal length range: 2.8 - 50.4 mm. Camera shutter speed: 1/8000 - 1/2 s. Display diagonal: 6,35 cm (2.5"), Display: LCD. Minimum illumination: 1,6 lx, Photo effects: Art, Mirror, Mosaic, Sepia

Image sensor
Total megapixels *
0,8 MP
Sensor type *
CCD
Optical sensor size *
25,4 / 6 mm (1 / 6")
Lens system
Focal length range
2.8 - 50.4 mm
Optical zoom *
18x
Filter size
3,05 cm
Digital zoom *
360x
Shutter
Camera shutter speed
1/8000 - 1/2 s
Display
Display diagonal *
6,35 cm (2.5")
Display
LCD
Display resolution
112000
Camera
Minimum illumination
1,6 lx
Photo effects
Art, Mirror, Mosaic, Sepia
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
58 mm
Depth
103 mm
Height
147 mm
Weight *
520 g
Other features
I/O ports
DV out AV S-video
Media types supported
MMC, SD
Lens system
18x/360x
Focus
Auto/Manual
Brand Image Product code Product Stock Price from
Canon MVX100i + Battery + Case 1,33 MP CCD Canon MVX100i + Battery + Case 1,33 MP CCD
(show image)
8531A011 MVX100i + Battery + Case 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX100i Promo + GRATIS Accessoire Kit 1,33 MP CCD Canon MVX100i Promo + GRATIS Accessoire Kit 1,33 MP CCD
(show image)
8531A014 MVX100i Promo + GRATIS Accessoire Kit 0.00
(excl. VAT)
0 (incl. VAT)