location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot G16 1/1.7" Compact camera 12,1 MP CMOS 4000 x 3000 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8406B011 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999990804
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2022 19:35:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot G16 1/1.7" Compact camera 12,1 MP CMOS 4000 x 3000 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12,1 MP CMOS Black
  • - Image sensor size: 1/1.7"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 4x
  • - TTL
  • - ISO sensitivity (min): 80 ISO sensitivity (max): 12800 Fastest camera shutter speed: 1/4000 s Slowest camera shutter speed: 250 s ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - PictBridge Mini-USB B HDMI Wi-Fi
  • - Lithium-Ion (Li-Ion)
Long product name Canon PowerShot G16 1/1.7" Compact camera 12,1 MP CMOS 4000 x 3000 pixels Black :
The long product name of Canon PowerShot G16 1/1.7" Compact camera 12,1 MP CMOS 4000 x 3000 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot G16 - f/1.8-2.8, 28mm, 5x zoom lens, 12.1MP CMOS sensor 1/1.7, 7.5 cm (3.0") LCD, OVF, Full HD 60fps
More>>>
Canon PowerShot G16 1/1.7" Compact camera 12,1 MP CMOS 4000 x 3000 pixels Black:
The official description of Canon PowerShot G16 1/1.7" Compact camera 12,1 MP CMOS 4000 x 3000 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bright f/1.8-2.8, 28mm, 5x zoom lens
A bright f/1.8-2.8 Canon lens, which maintains a wide maximum aperture even with full zoom, lets you shoot in very low light and at higher shutter speeds. Flexible 28mm, 5x optical zoom lens and 10x ZoomPlus.

HS System
HS System excels in low light, capturing the real atmosphere without flash or a tripod. Advanced DIGIC 6 processing and a high sensitivity 12.1 MP CMOS sensor (1/1.7 type) give exceptional image quality in all situations with up to ISO 12,800.

Intelligent IS; Enhanced Dynamic IS
Intelligent IS combats camera shake, so photos are sharp and detailed even at full zoom or in low light. Enhanced Dynamic IS powerfully compensates for user movements over 5 axes to ensure spectacularly steady movies.

Superfast 9.3fps* shooting
Capture split second action in full resolution with super-responsive operation, which includes 9.3fps* sustained continuous shooting and high-speed 0.1 sec auto focus**.

7.5 cm (3.0") LCD, OVF
Large PureColor II G LCD (922k dots) for superb viewing. An optical viewfinder lets you compose your shots in traditional style with improved stability.

Expert Control
A Front Dial allows easy access to crucial settings while shooting. Shoot in Full Manual and RAW with multi aspect support for maximum control over composition and post-shot editing using the included DPP software. Refined ergonomics and a customisable FUNC. menu let you tailor the camera to your shooting style.

Full HD 60fps
Expertly record smooth Full HD movies at 60fps in stereo with optical zoom in MP4 format, using advanced features like Fine Detail Movie Processing (60p), Focus Peaking, in-camera Movie Transcoding and wind cut filter.

Wi-Fi, GPS via Mobile
Wi-Fi lets you connect easily with home wireless networks, compatible printers and PCs, plus smart devices for easy online sharing and GPS tagging of your images with shooting locations. Image Sync enables convenient PC and online backup via CANON iMAGE GATEWAY or Flickr.

Star Mode, handheld HDR, Background Defocus
Shoot stunning starry nightscapes, star trails or create star time-lapse movies with Star Mode. Use HDR to capture high contrast scenes without a tripod or Background Defocus to achieve beautiful, SLR style background blur.

Optional Accessories
Accessories include a 58mm Lens Filter Adapter, Canon Speedlite flashes and 40m Waterproof Case.

Short summary description Canon PowerShot G16 1/1.7" Compact camera 12,1 MP CMOS 4000 x 3000 pixels Black:
This short summary of the Canon PowerShot G16 1/1.7" Compact camera 12,1 MP CMOS 4000 x 3000 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot G16, 12,1 MP, 4000 x 3000 pixels, CMOS, 5x, Full HD, Black

Long summary description Canon PowerShot G16 1/1.7" Compact camera 12,1 MP CMOS 4000 x 3000 pixels Black:
This is an auto-generated long summary of Canon PowerShot G16 1/1.7" Compact camera 12,1 MP CMOS 4000 x 3000 pixels Black based on the first three specs of the first five spec groups.

Canon PowerShot G16. Camera type: Compact camera, Megapixel: 12,1 MP, Image sensor size: 1/1.7", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. ISO sensitivity (max): 12800. Optical zoom: 5x, Digital zoom: 4x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). PictBridge. Weight: 356 g. Product colour: Black

Picture quality
Image sensor size *
1/1.7"
Camera type *
Compact camera
Megapixel *
12,1 MP
Sensor type *
CMOS
Maximum image resolution *
4000 x 3000 pixels
Still image resolution(s) *
4000 x 3000, 2816 x 2112, 1600 x 1200, 640 x 480, 4000 x 2248, 2816 x 1584, 1920 x 1080, 640 x 360, 4000 x 2664, 2816 x 1880, 1600 x 1064, 640 x 424, 2992 x 2992, 2112 x 2112, 1200 x 1200, 480 x 480, 2400 x 3000, 1696 x 2112, 960 x 1200, 384 x 480
Image stabilizer *
Yes
Supported aspect ratios
1:1, 3:2, 4:3, 4:5, 16:9
Image formats supported *
JPG
Lens system
Optical zoom *
5x
Digital zoom *
4x
Focal length range
6.1 - 30.5 mm
Minimum focal length (35mm film equiv)
28 mm
Maximum focal length (35mm film equiv)
140 mm
Minimum aperture number
1,8
Maximum aperture number
2,8
Lens structure (elements/groups)
11/9
Combined zoom
20x
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Continuous Auto Focus, Servo Auto Focus, Single Auto Focus, Tracking Auto Focus
Auto Focus (AF) object detection
Face
Closest focusing distance
0,01 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
80
ISO sensitivity (max) *
12800
ISO sensitivity
80, 100, 125, 160, 200, 250, 320, 400, 500, 640, 800, 1000, 1250, 1600, 2000, 2500, 3200, 4000, 5000, 6400, 8000, 10000, 12800, Auto
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/4000 s
Slowest camera shutter speed *
250 s
Flash
Flash modes *
Auto, Flash off, Flash on, Manual, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
0,5 - 5 m
Flash range (tele)
0,5 - 4,5 m
External flash connector
Yes
Flash exposure compensation
Yes
Flash exposure correction
±2EV (1/3 EV step)
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
320 x 240, 640 x 480, 1280 x 720, 1920 x 1080
Motion JPEG frame rate
60 fps
Analog signal format system
NTSC, PAL
Video
Video formats supported
MP4
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Display
Display *
LCD
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
922000 pixels
Field of view
100%
Viewfinder
Viewfinder type
Optical
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
USB connector
Mini-USB B
HDMI *
Yes
HDMI connector type
Mini
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Fluorescent H, Tungsten, Underwater
Scene modes *
Fireworks, Portrait, Snow, Underwater
Shooting modes *
Aperture priority, Auto, Manual, Movie, Program, Scene, Shutter priority
Photo effects *
Black&White, Neutral, Sepia, Vivid
Self-timer delay *
2, 10 s
Dioptre correction
Yes
Playback zoom (max)
10x
Histogram
Yes
Live view
Yes
Orientation sensor
Yes
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Ukrainian
Camera file system
DPOF 1.1, Exif 2.3, RAW
Image processor
DIGIC 6 iSAPS
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
360 shots
Battery type
NB-10L
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
108,8 mm
Depth
40,3 mm
Height
75,9 mm
Weight
356 g
Packaging content
Batteries included
Yes
Bundled software
ImageBrowser EX
Other features
Built-in flash
Yes
HDMI ports quantity
1
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 102 expert reviews for Canon PowerShot G16 1/1.7" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
alphr.com
Updated:
2022-10-17 18:56:23
Canon's PowerShot G16 sits awkwardly in the current camera market. It's more expensive than other high-end compacts, yet lacks the interchangeable lenses and larger sensors found on compact system cameras such as the Sony NEX and Olympus PEN ranges. Yet...
Bottom line A fantastic compact camera with great image quality and nippy performance...
83%
tech.uk.msn.com
Updated:
2022-10-17 18:56:23
Canon's G-series is the king of the PowerShot range. Each year, the number next to that big letter goes up and each time what we get is pretty much the very best compact camera that money can buy. They're not designed for everyone. Both the price and feat...
Bottom line One of the most truly powerful compact cameras we've even seen and it still manages to maintain a sense of fun and universal usability. Where's yours?...
100%
itreviews.com
Updated:
2022-10-17 18:56:23
On the surface the Canon PowerShot G16 ($549.99 direct) appears to be a near doppleganger of its predecessor, the G15 . Aside from a few minor differences in button functions and the model badge the two cameras are identical in shape and function. But und...
Bottom line The Canon PowerShot G16 offers an impressive control layout and Wi-Fi, but its underwhelming optical viewfinder disappoints...
60%
Digitaltrends.com
Updated:
2022-10-17 18:56:23
The PowerShot G16 ($550) is the latest version of the classic Canon digicam series that's been around for a dozen years. Although its rangefinder-like design screams “old school,” the new model has some of the latest camera tricks including Wi-Fi and a sp...
Good Good photos and videos, Enhanced response (fps, focusing), Fast performance, Improved Wi-Fi implementation...
Bad Noisy at high ISOs, Expensive for the image quality you get...
Bottom line Although Canon has made some strides with the G16 – closing the spec gap with CSCs and DSLRs on paper – we can't give it our strongest recommendation. At $550 it's just too expensive for the level of quality it delivers. We suggest anyone looking for an...
75%
digitalversus.com
Updated:
2022-10-17 18:56:23
Canon has updated the electronics in its flagship G-series expert compact with the freshly announced PowerShot G16. The new model gets a backlit sensor and a more powerful image processing...
Good Impeccable build quality, Startup has got much quicker, Fast autofocus that locks on and keeps track of subjects well, Good screen, Handling: easy to get the hang of using, Picture quality up to 1600 ISO, Video image quality, good 60 fps mode, 10 fps burs...
Bad Still no sign of a swivel/tilt screen, Could use more directaccess buttons, Viewfinder is practically unusable, Lens is a little soft, Hissing in video mode, It could be a little more adventurous...
Bottom line The Canon PowerShot G16 is a reassuring camera that does a good job. Its only real stand-out feature is improved responsiveness brought by the Digic 6 image processor. It'll be an ideal companion for users looking for a classic safe bet and who aren't tem...
80%
pocket-lint.com
Updated:
2022-10-17 18:56:23
Compact cameras are going through change of late. Size is on the down, sensor sizes on the up and cameras such as Canon's G-series have had to adapt in the fierce market. The Canon PowerShot G16, which is up there among Canon's top-of-the-line models, has...
0%
techradar.com
Updated:
2022-10-17 18:56:23
The Canon GXX series has long been considered the natural back-up camera for DSLR users, especially those already familiar with the Canon brand. As such, the outward design of this range has changed little from its first incarnation. The Canon PowerShot G...
Good Full manual control, Raw format shooting, Built-in Wi-Fi...
Bad No touchscreen, Limited flexibility with digital filters, Can't use Wi-Fi for remote shooting...
Bottom line If you're looking for a good workhouse camera to carry around with you, then the Canon G16 a good bet. Take a look at the Canon S120 though if you need something a touch more pocket friendly – it features the same sensor...
80%
expertreviews.co.uk
Updated:
2022-10-17 18:56:23
The premium compact market has changed beyond recognition in the last couple of years, though. Compact system cameras (CSCs) are smaller, better and cheaper than ever, and their sensors are between three and nine times bigger (by surface area) than the G1...
Bottom line Superb controls and competitive image quality among increasingly stiff competition...
80%
goodgearguide.com.au
Updated:
2022-10-17 18:56:23
Canon's PowerShot G16 is a small and sturdy compact camera that can capture clear and vibrant photos if given the chance. It's a little camera from a series that's been in business since the year 2000 and this is the 13th version (Canon skipped the G13 an...
Good Solid build quality, Small size, F/1.8 lens, Fast performance...
Bad Wi-Fi didn't always work properly for us, Screen isn't hinged, No EVF...
Bottom line Canon's PowerShot G16 is a solidly built compact that supplies good versatility thanks to its f/18 lens and fast overall performance. We suggest considering it if you want something with a fixed lens that can capture images in high detail...
80%
dpexpert.com.au
Updated:
2022-10-17 18:56:23
REVIEW—CANON POWERSHOT G16] by terry on 7 November 2013 Price: $520 [street price] Resting on laurels? THE LOW-DOWN: This 12.1 mega pixel camera has a stabilised 5x optical zoom (28-140mm 35mm equiv) with f1.8—2.8 aperture. It is unusual in having an...
0%
smh.com.au
Updated:
2022-10-17 18:56:23
Digital Life News Technology News Cameras DateNovember 7, 2013 (1) Read later This 12.1-megapixel camera has a stabilised 5x optical zoom (28-140mm 35mm equivalent) with f1.8-2.8 aperture. It is unusual in having an optical viewfinder, albe...
0%
reviewed.com
Updated:
2022-10-17 18:56:23
In its 13 years of existence, the Canon G series has seen 12 different generations. Excluding the oddball PowerShot G1 X , very little has changed. In part, that's because Canon believes in the concept; these powerful compacts bring a smart mix of perform...
Bottom line The Canon PowerShot G16 is a very good camera. It ticks most of the boxes we associate with a top-shelf point-and-shoot in 2013: fantastic build quality, intuitive controls, speedy operation, a bright lens, reliably excellent still image quality, and grea...
98%
stuff.tv
Updated:
2022-10-17 18:56:23
The G16 is a fish in a pond that's really occupied by just two fish. Together with the Nikon P7800 it's one of a pair of cameras that offer more manual control than the best "consumer" compacts (such as the Sony HX50 ) stopping just before crossing into s...
Good Very fast, Excellent indoors, Impressive video, Direct manual controls, RAW shooting...
Bad Large for a compact, Small viewfinder...
100%
trustedreviews.com
Updated:
2022-10-17 18:56:23
What is the Canon PowerShot G16? It's fair to say that Canon's G-series of PowerShot compacts has long-held a place atop the advanced compact market, forcing other manufacturers to often resort to imitation to try to keep pace. The latest model is the G16...
Good Solid build, Strong feature-set, Impressive performance, Excellent image quality...
Bad High price tag, Fixed LCD screen disappointing...
Bottom line While there's no denying the Canon G16 is a pricey advanced compact, the combination of great build quality, stellar performance and fantastic image quality makes it one of the very best advanced compacts currently available.Next, read our in-depth group...
80%
T3.com
Updated:
2022-10-17 18:56:23
Canon's G series PowerShots have traditionally carved out a niche as the more compact and portable back up for the DSLR user; at least until compact system cameras such as the brand's own Canon EOS M (now over a year old with no sign of an update) came al...
Good Bright and fast aperture lens, Rock solid build quality, Superb image quality...
Bad No tilting LCD, It's pricey...
80%
amateurphotographer.co.uk
Updated:
2022-10-17 18:56:23
The Canon PowerShot G16 has a similar specification and fulfils much of the same criteria as the Nikon Coolpix P7800, which I tested in AP 9 November. Canon’s G and Nikon’s P-series cameras have been in direct competition for many years, with both seeing...
Bottom line The feature set on the Canon PowerShot G16 is limited in comparison to the technology offered by other manufacturers. For example, the Wi-Fi facility still doesnt feature wireless shooting and HDR offers no manual control. Also, many users will be disapp...
80%
techradar.com/au/
Updated:
2022-10-17 18:56:23
The Canon GXX series has long been considered the natural back-up camera for DSLR users, especially those already familiar with the Canon brand.As such, the outward design of this range has changed little from its first incarnation. The Canon PowerShot G1...
Good Full manual control, Raw format shooting, Builtin WiFi...
Bad No touchscreen, Limited flexibility with digital filters, Can't use WiFi for remote shooting...
Bottom line Canon always produces solid performers in its G series cameras. While that's appealing to the traditionalist crowd, it is now fighting a harder battle than ever before to keep market share in the crowded premium compact market. While it's true that the G1...
80%
photoreview.com.au
Updated:
2022-10-17 18:56:23
Shooting raw files applies some significant restrictions. Raw files can only be captured in the P, Av, Tv and M shooting modes and functions like the dynamic range and shadow correction are disabled when the raw modes are selected. The various colour sett...
Bottom line If you already own a G15 that's working well, there are few reasons to upgrade to the G16 unless you really want the Wi-Fi connectivity and/or the new Star shooting modes. The small improvements in autofocusing speed are not enough to justify a swap.But i...
86%
brisbanetimes.com.au
Updated:
2022-10-17 18:56:23
LIKEThe image quality is good, with an excellent dynamic range. The camera is responsive and a pleasure to hold and use, with fast auto-focus. The large aperture lens is excellent.DISLIKEThe lack of manual and software is annoying. The slip of paper that...
Bottom line The Canon G series of cameras has sat at the top of the compact pile for several years and there are signs that Canon is taking its customers for granted. The phone app is not worth the effort of installation. The lack of a swivelling LCD is odd for a top...
0%
macworld.co.uk
Updated:
2022-10-17 18:56:23
Perhaps you already own a Canon digital SLR but would prefer something a bit more portable that handles in a similar fashion? If you want to be able to change the lens in use, then your only option is the year-old EOS M. If however, you'd be happy with a...
Good Highend premium shooter resembles a compacted DSLR, with almost as many features...
Bad Only really what the G16 lacks, namely a tilting rear panel LCD. The price will be on the high side for anyone who doesn't already own a DSLR that such an outlay could alternatively buy...
Bottom line Aside from rock solid build quality and DSLR-like feature set, the actual pictures the G16 produces are also worth treasuring, with colours beautifully realistic and detail pin sharp. Up to 480 shots can be eked out of a full charge of its lithium ion bat...
80%
gadgetspeak.com
Updated:
2022-10-17 18:56:23
As with most recent offerings it has Wi-Fi to transfer images and of course to let you know where you took that great sunset.The right side has neck strap anchor point and a door behind which are connections for AV and HDMI so you can show your videos dir...
80%
techsmart.co.za
Updated:
2022-10-17 18:56:23
How is this for a complaint – the new G16 is just too fast. You would never have said it of any of the previous models, which took their time to snap and save to move on to the next shot. The G16 on the other hand is blisteringly fast – put your finger on...
Good Awesome shooting speed, Star Trails feature quite cool, Excellent usability, Strong body...
Bad No touchscreen, Optical viewfinder bad, No GPS...
0%
pcworld.co.nz
Updated:
2022-10-17 18:56:23
Canon's PowerShot G16 is a small and sturdy compact camera that can capture clear and vibrant photos if given the chance. It's a little camera from a series that's been in business since the year 2000 and this is the 13th version (Canon skipped the G13 an...
Good Solid build quality, Small size, F/1.8 lens, Fast performance...
Bad Wi-Fi didn't always work properly for us, Screen isn't hinged, No EVF...
Bottom line The bottom line is that the Canon PowerShot G16 is a great compact camera if you're after something that you can have a lot of control over, and something that will deliver very good overall picture quality. We love the WYSIWYG screen, the fast lens, and...
80%
dpexpert.com.au
Updated:
2022-10-17 18:56:23
This 12.1 mega pixel camera has a stabilised 5x optical zoom (28-140mm 35mm equiv) with f1.8—2.8 aperture. It is unusual in having an optical viewfinder, albeit slightly obscured by the lens barrel. The 75mm LCD is non-swivelling and of good resolution. T...
Good The image quality is good, with an excellent dynamic range. The camera is responsive and a pleasure to hold and use, with fast autofocus. The large aperture lens is excellent.
Bad The lack of manual and software is annoying. The slip of paper that passes for a quick start guide sends the user to the home page of the Canon corporate web site. After that you are on your own, burrowing through layers of interweb stuff looking for the...
Bottom line The Canon G series of cameras has sat at the top of the compact pile for several years and there are signs that Canon is taking its customers for granted. The phone app is not worth the effort of installation and activation. The lack of a swivelling LCD i...
0%
stuff.tv/my/
Updated:
2022-10-17 18:56:23
The G16 is a fish in a pond that's really occupied by just two fish. Together with the Nikon P7800 it's one of a pair of cameras that offer more manual control than the best "consumer" compacts (such as the Sony HX50 ) stopping just before crossing into s...
Good Very fast, Excellent indoors, Impressive video, Direct manual controls, RAW shooting...
Bad Large for a compact...
100%
Country Distributor
Nederland 1 distributor(s)