location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SmartBase MP 700 Inkjet 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartBase
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP 700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8298A019
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:08:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon SmartBase MP 700 Inkjet 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 22 ppm
  • - Colour copying Colour scanning
  • - 10,9 kg
Long product name Canon SmartBase MP 700 Inkjet 22 ppm :
The long product name of Canon SmartBase MP 700 Inkjet 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartBase MP700 Photo printing, scanning, copying, USB
More>>>
Canon SmartBase MP 700 Inkjet 22 ppm:
The official description of Canon SmartBase MP 700 Inkjet 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon introduces the Digital Photo All-in-One that delivers high performance and speed. Now, thanks to the SmartBase MP700 Photo, you no longer have to choose between space, quality and productivity.
22 ppm monochrome and 14 ppm colour
4800 x 1200 dpi printing
1200 x 2400 dpi scanning
Consistent 2 pl droplet size
Direct Photo printing for almost every carrier available
Borderless printing and copying in A4, 4" x 6" & 5" x 7"

Short summary description Canon SmartBase MP 700 Inkjet 22 ppm:
This short summary of the Canon SmartBase MP 700 Inkjet 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SmartBase MP 700, Inkjet, Colour printing, Colour copying, Colour scanning

Long summary description Canon SmartBase MP 700 Inkjet 22 ppm:
This is an auto-generated long summary of Canon SmartBase MP 700 Inkjet 22 ppm based on the first three specs of the first five spec groups.

Canon SmartBase MP 700. Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 14 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI

Printing
Print technology *
Inkjet
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
14 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
14 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Input colour depth
48 bit
TWAIN version
TWAIN, WIA (Windows XP only)
Fax
Faxing *
No
Features
Digital sender
No
Performance
Mac compatibility
No
Performance
Minimum system requirements
Microsoft Internet Explorer version 5.5 or later Windows /98: Pentium 90MHz, 32MB RAM(64MB or higher is recommended), 60 MB free HD space(150MB or higher is recommended), CD-ROM drive, Parallel or USB interface, VGA display. Windows Millennium Edition: Pentium 150MHz, 32MB RAM(64MB or higher is recommended), 60 MB free HD space(150MB or higher is recommended), CD-ROM drive, Parallel or USB interface, VGA display. Windows 2000: Pentium 133MHz, 64MB RAM(128MB or higher is recommended), 60 MB free HD space(150MB or higher is recommended), CD-ROM drive, Parallel or USB interface, VGA display Windows XP: Pentium 300MHz, 128MB RAM, 60 MB free HD space(150MB or higher is recommended), CD-ROM drive, USB interface, VGA display
Design
Market positioning *
Home & office
Weight & dimensions
Weight
10,9 kg
Packaging content
Bundled software
Easy PhotoPrint Easy WebPrint Omni Page SE (OCR Software) Page Manager
Other features
Standard input trays
auto sheet feeder
I/O ports
USB
Dimensions (WxDxH)
439 x 578 x 340 mm
Custom media sizes
A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 4”x 6”, 5" x 7" & custom size
Power supply type
200~240V @ 50-60Hz
Media types supported
Plain Paper, Envelopes, Brilliant White Paper, Bubble Jet Paper (LC-301), High Resolution Paper (HR-101), Glossy Photo Paper (GP-301), Glossy Photo Cards (FM-101), Photo Paper Pro (PR-101, PC-101S), Photo Paper Plus Glossy (PP-101), Matte Photo Paper (MP-101), Transparency (CF-102), High Gloss Photo Film (HG-201), Banner Paper, T-shirt Transfer (TR-201)
Power supply
36,7 W
Compatible operating systems
Windows /98, Windows Millennium Edition, Windows 2000, Windows XP
Colour all-in-one functions
Copy, Print, Scan