location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageCLASS LBP6780dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageCLASS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP6780dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6469B006
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 13:37:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageCLASS LBP6780dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 42 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 768 MB
Long product name Canon imageCLASS LBP6780dn 1200 x 1200 DPI A4 :
The long product name of Canon imageCLASS LBP6780dn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, 5-row LCD, 42ppm, 600 x 600 dpi, 768 MB, USB 2.0, Ethernet
More>>>
Canon imageCLASS LBP6780dn 1200 x 1200 DPI A4:
The official description of Canon imageCLASS LBP6780dn 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The imageCLASS LBP6780dn offers advanced features and high speeds to address the needs of small and medium businesses. With the large and expandable paper capacity, high yield replacement cartridge and high duty cycle offices can get more done without interruptions.

The imageCLASS LBP6780dn produces black and white output at lightning fast speeds of up to 42 pages per minute1 with a Quick First Print time of less than 9 seconds2. In addition to speed, the LBP6780dn offers easy to use features such as the 5-line LCD with animations, a front loading paper cassette and the Single Cartridge System.

The LBP6780dn can handle up to 1,600 pages with the standard 500-sheet cassette3, 100-sheet multipurpose tray3 and two optional 500-sheet cassettes3 allowing users to work throughout the day without interruptions.

Businesses can lower their costs with the high-yield replacement cartridge, it yields up to 12,500 pages. Other cost saving features include automatic duplex printing and efficient energy saver mode, allowing offices to reduce paper consumption and lower energy costs.

For users that are on-the-go, the imageCLASS LBP6780dn is compatible with the free Canon Mobile Printing app5 that allows users to print a variety of file types, web pages and images directly from their mobile device. Users can also take advantage of the Direct Print feature which allows users to print PDF, JPEG, TIFF and XPS files directly from a USB.

Short summary description Canon imageCLASS LBP6780dn 1200 x 1200 DPI A4:
This short summary of the Canon imageCLASS LBP6780dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageCLASS LBP6780dn, Laser, 1200 x 1200 DPI, A4, 42 ppm, Duplex printing, Network ready

Long summary description Canon imageCLASS LBP6780dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of Canon imageCLASS LBP6780dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon imageCLASS LBP6780dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 42 ppm, Duplex printing. Display: LCD. Network ready. Product colour: White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
42 ppm
Duplex print speed (black, normal quality, A4/US Letter)
20,5 ppm
Time to first page (black, normal)
9 s
Features
Maximum duty cycle *
100000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Index card
Envelopes sizes
10, C5, DL, Monarch
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
Network
Network ready
Yes
Network
Ethernet LAN *
Yes
Management protocols
SNMPv1, SNMPv3
Performance
Internal memory *
768 MB
Design
Product colour *
White
Built-in display *
Yes
Display
LCD
Power
Power consumption (printing) *
700 W
Power consumption (max)
1500 W
Power consumption (standby)
14 W
Power consumption (PowerSave)
0,9 W
Energy Star Typical Electricity Consumption (TEC)
1,9 kWh/week
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
454,7 mm
Depth
424,2 mm
Height
345,4 mm
Weight
16,6 kg
Packaging content
Cables included
AC
Other features
Compatible operating systems
Windows® 8, Windows 7, Windows Server® 2008, Windows Vista®, Windows Server 2003, Windows XP, Mac OS X 10.5.8 and up, Citrix Presentation Server 4.5 (32 bit/64 bit), XenApp 5.0 (32 bit/64 bit), XenApp 6.0 (64 bit), XenApp 6.5 (64 bit), XenDesktop 4.0 (32 bit/64 bit), XenDesktop 5.03 (32bit/64 bit), XenDesktop 5.53 (32 bit/64 bit), XenDesktop 5.63 (32 bit/64 bit)
Source Testseek summary Average rating
Reviews
Updated:
2014-09-14 01:15:43
Uk has collected 2 expert reviews for Canon imageCLASS LBP6780dn 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2014-09-14 01:15:43
Designed to be a workhorse monochrome laser printer for small to medium-size offices and workgroups, the Canon imageClass LBP6780dn is a head-to-head competitor with the similarly priced Editors’ Choice Dell B3460dn. Like the Dell printer, it’s particular...
Bottom line The Canon imageClass LBP6780dn can serve nicely as a monochrome laser workhorse in a small to medium-size office...
80%