location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 6211B021 photo paper A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PVP- 201 Pro Photo Paper Variety Pack A4 - 15 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6211B021 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574615387
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon 6211B021 photo paper A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Select from 3 different finishes and sizes
  • - Designed for Canon PIXMA and PIXMA PRO inkjet printers
  • - Superior print quality and photographic feel
  • - Professional results with outstanding longevity
  • - Great value and variety
Long product name Canon 6211B021 photo paper A4 White :
The long product name of Canon 6211B021 photo paper A4 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PVP- 201 Pro Photo Paper Variety Pack A4 - 15 Sheets
More>>>
Canon 6211B021 photo paper A4 White:
The official description of Canon 6211B021 photo paper A4 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Pro Photo Paper Variety Pack gives an ideal range of size and paper finish options for inkjet printing using Canon PIXMA printers. Use Pro Platinum for ultimate high gloss finish vibrant colour and superb fade resistance, Pro Luster for stunning colour and black & white tonality and Pro Premium Matte for mono and colour photographs as well as art reproductions where warm colours and delicate tones are needed.

Short summary description Canon 6211B021 photo paper A4 White:
This short summary of the Canon 6211B021 photo paper A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 6211B021, Laser/Inkjet, A4, White, 15 sheets, PIXMA MP272 PIXMA MP480 PIXMA MP490 PIXMA MP499 PIXMA MP600 PIXMA MP640 PIXMA MX455 PIXMA MX474..., 210 mm

Long summary description Canon 6211B021 photo paper A4 White:
This is an auto-generated long summary of Canon 6211B021 photo paper A4 White based on the first three specs of the first five spec groups.

Canon 6211B021. Print technology: Laser/Inkjet, Paper size: A4, Product colour: White. Width: 210 mm, Height: 297 mm

Features
Print technology
Laser/Inkjet
Paper size
A4
Product colour
White
Sheets per pack
15 sheets
Features
Compatible products
PIXMA MP272 PIXMA MP480 PIXMA MP490 PIXMA MP499 PIXMA MP600 PIXMA MP640 PIXMA MX455 PIXMA MX474 PIXMA MX714 PIXMA MX884 PIXMA PRO-1 PIXMA MG5750 imagePROGRAF PRO-1000 MAXIFY MB2155 MAXIFY MB2750 MAXIFY MB5155 PIXMA TS8053 PIXMA TR7550 PIXMA MX350 PIXMA MG8250 PIXMA MG3240 PIXMA MG3250 PIXMA iP1300 PIXMA iP2500 PIXMA iP7240 PIXMA iX4000 PIXMA MG4150 PIXMA MG5640 PIXMA MG6140 PIXMA MG6250 PIXMA MP460 PIXMA MP492 PIXMA MP500 PIXMA MP520 PIXMA MP540x PIXMA MX435 PIXMA MX514 PIXMA MX715 PIXMA PRO-100S PIXMA MG5740 PIXMA MG6851 PIXMA E484 MAXIFY MB5140 MAXIFY MB5455 PIXMA TS5053 PIXMA TS6151 PIXMA MP800R PIXMA MX330 PIXMA MX394 PIXMA MG6450 PIXMA MG7550 PIXMA MG8240 PIXMA MP150 PIXMA MG2240 MAXIFY iB4050 PIXMA iP2700 PIXMA iP3300 PIXMA iP4300 PIXMA iP4600 PIXMA iP4600x PIXMA iP4840 PIXMA iP4850 PIXMA iP4950 PIXMA iP5300 PIXMA iP6600D PIXMA iP8750 PIXMA MG4250 PIXMA MP220 PIXMA MP240 PIXMA MP250 PIXMA MP282 PIXMA MP600R PIXMA MX894 PIXMA PRO-100 PIXMA Pro9000 Mark II PIXMA Pro9500 Mark II PIXMA MG3650 PIXMA MG7750 MAXIFY MB2140 PIXMA TS6040 PIXMA TS8040 PIXMA TS9050 PIXMA TS5151 PIXMA TS9155 PIXMA MP800 PIXMA MX340 PIXMA MG6440 PIXMA MG6640 PIXMA MG7140 PIXMA MP140 PIXMA MP180 PIXMA MG3140 PIXMA MG3150 PIXMA iP1200 PIXMA iP1600 PIXMA iP2600 PIXMA iP3600 PIXMA iP4500 PIXMA iP7250 PIXMA iP90v PIXMA iX7000 PIXMA MG3550 PIXMA MG5140 PIXMA MG5150 PIXMA MG5240 PIXMA MP230 PIXMA MP252 PIXMA MP260 PIXMA MP280 PIXMA MP560 PIXMA MX515 PIXMA Pro9000 PIXMA PRO-10S PIXMA MG5752 PIXMA MG7751 PIXMA G1400 MAXIFY iB4150 MAXIFY MB2740 PIXMA TS6050 PIXMA TS6051 PIXMA G4500 PIXMA TS5150 PIXMA MX375 PIXMA MX395 PIXMA MX420 PIXMA MP160 PIXMA MP190 MAXIFY MB2040 MAXIFY MB2050 MAXIFY MB5350 PIXMA iP110 PIXMA iP1800 PIXMA iP2200 PIXMA iP3500 PIXMA iP4700 PIXMA iP5200 PIXMA iP6700D PIXMA iP90 PIXMA MG5340 PIXMA MG5550 PIXMA MP540 PIXMA MP620 PIXMA MX454 PIXMA MX475 PIXMA MG7740 MAXIFY MB2755 MAXIFY MB5440 PIXMA TS5055 PIXMA TS5051 PIXMA TS6052 PIXMA TS8051 PIXMA TS8052 PIXMA TS9040 PIXMA G4400 PIXMA TS6150 PIXMA TS8151 PIXMA TS8152 PIXMA MX410 PIXMA MG7150 PIXMA iX6840 PIXMA iX6850 PIXMA MG2250 MAXIFY iB4040 MAXIFY MB2340 MAXIFY MB5040 MAXIFY MB5050 PIXMA iP1900 PIXMA iP4200 PIXMA iP5200R PIXMA iX6540 PIXMA MG4140 PIXMA MG5650 PIXMA MP270 PIXMA MP510 PIXMA MP520x PIXMA MP550 PIXMA MP630 PIXMA MX534 PIXMA MX925 PIXMA MG5753 MAXIFY MB5150 PIXMA TS8150 PIXMA MP830 PIXMA MX374 PIXMA MG6350 PIXMA MG8140 MAXIFY MB2350 MAXIFY MB5340 PIXMA iP2702 PIXMA iP5000 PIXMA iP8500 PIXMA iP8740 PIXMA MG5250 PIXMA MP210 PIXMA MP450x PIXMA MP530 PIXMA MP610 PIXMA MP620B PIXMA MX434 PIXMA MX535 PIXMA MX700 PIXMA MX885 PIXMA PRO-10 PIXMA MG3640 PIXMA MG6852 PIXMA MG6853 PIXMA G2400 MAXIFY iB4140 MAXIFY MB5450 PIXMA TS5040 PIXMA TS5050 PIXMA G2500 PIXMA TR8550 PIXMA MP810 PIXMA MP980 PIXMA MP990 PIXMA MX360 PIXMA MG6650 PIXMA MP170 PIXMA MG2140 PIXMA MG2150 PIXMA iP3000 PIXMA iP4000 PIXMA iP4500x PIXMA iP4940 PIXMA iX5000 PIXMA MG3540 PIXMA MG4240 PIXMA MG5350 PIXMA MG5440 PIXMA MG5540 PIXMA MG6240 PIXMA MP450 PIXMA MP470 PIXMA MP495 PIXMA MX524 PIXMA MX525 PIXMA MX725 PIXMA MX850 PIXMA MX860 PIXMA MX870 PIXMA MX895 PIXMA MX924 PIXMA Pro9500 PIXMA MG5751 PIXMA MG6840 PIXMA MG6850 PIXMA MG7752 PIXMA MG7753 PIXMA G3400 MAXIFY MB2150 PIXMA TS8050 PIXMA TS9055 PIXMA G3500 PIXMA G1500 PIXMA TS9150 PIXMA MX320 PIXMA MG6340 PIXMA MG7540 PIXMA MG8150 PIXMA iP100 PIXMA iP100 wb PIXMA iP110 wb PIXMA iP1700 PIXMA iP4000R PIXMA iP4200x PIXMA iX6550 PIXMA MG5450 PIXMA MG6150
Weight & dimensions
Width
210 mm
Height
297 mm
Logistics data
Harmonized System (HS) code
37032000
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)