location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS Rebel XS SLR Camera Kit 10,1 MP CMOS 3888 x 2592 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rebel XS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2760B005
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Oct 2019 13:34:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon EOS Rebel XS SLR Camera Kit 10,1 MP CMOS 3888 x 2592 pixels Black :
The long product name of Canon EOS Rebel XS SLR Camera Kit 10,1 MP CMOS 3888 x 2592 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EOS Rebel XS - 10.1MP, 3888 x 2592, CMOS, 3:2, SD/SDHC, 2.5" TFT LCD, 450g, Black
More>>>
Canon EOS Rebel XS SLR Camera Kit 10,1 MP CMOS 3888 x 2592 pixels Black:
The official description of Canon EOS Rebel XS SLR Camera Kit 10,1 MP CMOS 3888 x 2592 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power Made Simple.
For perfect photos, fast and simple, there's nothing better than Canon's new EOS Rebel XS. With powerful features including a 10.1-megapixel CMOS Sensor, Canon's DIGIC III processor, fast shooting and more, it's a digital powerhouse. With simple, easy-to-use controls, a compact design, a 2.5-inch LCD monitor, and Live View Function, it's a beginner's dream come true.

Short summary description Canon EOS Rebel XS SLR Camera Kit 10,1 MP CMOS 3888 x 2592 pixels Black:
This short summary of the Canon EOS Rebel XS SLR Camera Kit 10,1 MP CMOS 3888 x 2592 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS Rebel XS, 10,1 MP, 3888 x 2592 pixels, CMOS, 450 g, Black

Long summary description Canon EOS Rebel XS SLR Camera Kit 10,1 MP CMOS 3888 x 2592 pixels Black:
This is an auto-generated long summary of Canon EOS Rebel XS SLR Camera Kit 10,1 MP CMOS 3888 x 2592 pixels Black based on the first three specs of the first five spec groups.

Canon EOS Rebel XS. Camera type: SLR Camera Kit, Megapixel: 10,1 MP, Sensor type: CMOS, Maximum image resolution: 3888 x 2592 pixels. Display diagonal: 6,35 cm (2.5"). PictBridge. Weight: 450 g. Product colour: Black

Picture quality
Camera type *
SLR Camera Kit
Megapixel *
10,1 MP
Sensor type *
CMOS
Maximum image resolution *
3888 x 2592 pixels
Still image resolution(s) *
1936 x 1288,2816 x 1880,3888 x 2592
Image stabilizer *
No
Supported aspect ratios
3:2
Focusing
Auto focusing (AF) modes *
Single Auto Focus
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, Auto
Flash
Flash modes *
Auto
Audio
Built-in microphone *
No
Memory
Compatible memory cards *
SD, SDHC
Display
Display *
LCD
Display
Display diagonal *
6,35 cm (2.5")
Display resolution (numeric)
230000 pixels
Ports & interfaces
PictBridge *
Yes
Camera
White balance *
Auto, Cloudy, Daylight, Fluorescent, Shade, Tungsten
Scene modes *
Portrait, Landscape
Photo effects *
Neutral
Design
Product colour *
Black
Battery
Battery type
LP-E5
Weight & dimensions
Width
126,1 mm
Depth
97,5 mm
Height
61,9 mm
Weight
450 g
Other features
Camera shutter speed
1/4000 - 30 s
Digital SLR
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-02-25 07:25:28
Uk has collected 111 expert reviews for Canon EOS Rebel XS SLR Camera Kit 10.1 MP CMOS 3888 x 2592 pixels Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcauthority.com.au
Updated:
2015-02-25 07:24:37
This review is from a Group Test in which we reviewed DSLRs and hybrid cameras, published in the February 2011 issue of PC & Tech Authority. We've republished the article here.]At first glance, the 1000D doesn't look terribly cut down compared to the...
Bottom line Strong on value but weak on high ISO performance, the Canon EOS 1000D makes the Pentax K-x look like a better deal...
67%
Photoradar.com
Updated:
2015-02-25 07:24:38
Canon has long catered well for the entry-level digital SLR market. Canon's EOS 300D was the first digital SLR available for under £1000 and as technology has advanced, its cameras aimed at this market have been made cheaper and more compact, whilst st...
Bottom line With this being a basic model aimed at budding photographer looking for an introduction to DSLR photography, the Canon EOS 1100D was never intended to set the world on fire with new technology. The improvements Canon has made internally to this Canon 1...
80%
digitalartsonline.co.uk
Updated:
2015-02-25 07:25:11
The compact, lightweight 10-megapixel 1000D is the most affordable route into the Canon EOS system, which offers an unmatchable 60-plus compatible lenses. It may be longer in the tooth than the others here, but with street prices well under £500 for a...
Good Good quality...
Bad Live View initially buried; max ISO could be higher; no inbody stabilisation...
70%
macworld.co.uk
Updated:
2015-02-25 07:25:11
The compact, lightweight 10-megapixel 1000D is the most affordable route into the Canon EOS system, which offers the unmatchable advantage of over 60 compatible lenses. It may be longer in the tooth than the others here, but with street prices well un...
Good Good quality consistent results using kit lens; easy to use and solidly built; fair value when bought with image-stabilised zoom...
Bad Live View initially buried; max ISO could be higher; no in-body stabilisation...
80%
alphr.com
Updated:
2015-02-25 07:25:11
The distinctions between Canon's entry-level DSLRs are becoming harder and harder to make. The 450D was very similar to the 400D, and Canon's latest, the 500D, shares the 450D's dimensions down to the millimetre, which means the two cameras sit exactly...
Bottom line Capable of great results, but a wallet-draining way of getting HD video on a DSLR...
67%
wired.co.uk
Updated:
2015-02-25 07:25:11
Canon's most recent SLR may cause some alarm among owners of the EOS 450D, the company's previous entry-level SLR. The arrival of a new model called the 1000D, no less, may lead them to believe that their new toy has been rendered obsolete by a camera...
70%
practicalphotography.com
Updated:
2015-02-25 07:25:11
The Canon EOS range has three well-priced D-SLRs with the Canon 1000D being the cheapest model.The Canon 1000D is quite small, but it does feature Live View, which is a bonus. The ISO range extends between 100-1600, Canon’s DIGIC III image processing e...
80%
expertreviews.co.uk
Updated:
2015-02-25 07:25:12
Enters the price war with guns blazing. A superb all-rounder, attractively priced. Canons back catalogue of entry level digital SLR cameras is so strong that competitors have been forced to compete on price more than quality. In our recent round-up...
100%
techadvisor.co.uk
Updated:
2015-02-25 07:25:12
Canon has been losing ground to arch rival Nikon of late when it comes to producing high-performance, good-value digital SLRs (DSLRs). So will the budget-priced Canon EOS 1000D redress the balance? The Canon EOS 1000D offers all the essentials for a...
Bottom line Anyone choosing the Canon EOS 1000D as their first DSLR is best advised to opt for both camera and 18-55mm image stabilised zoom, as tested, for just £80 more than the body-only price. As typical with a DSLR youll have to provide your own memory card...
80%
gadgetspeak.com
Updated:
2015-02-25 07:25:13
It is 12x8x9.5cm, add the 18-55mm lens and this adds up to another 7cm to the second figure the width. The main difference between reviewing a digital camera and a DSLR for me is that the manual is essential reading. With a multi language digital you m...
92%
macworld.co.uk
Updated:
2015-02-25 07:25:14
Canon has been losing ground to arch rival Nikon of late when it comes to producing high-performance, good-value digital SLRs (DSLRs). So will its new budget offering redress the balance? The 1000D offers all the essentials for an entry-level model: 10...
Good Robust yet relatively lightweight with kit lens attached, easy to use, fair value when bought with image-stabilised optic...
Bad Little new or original, need to delve into menus to access Live View – a dedicated button would be nice Min specs: 10.1Mp CMOS sensor; up to 3fps; 7-point wide-area AF; Self-Cleaning Image Sensor; 2.5in LCD with Live View mode; DIGIC III processor...
80%
alphr.com
Updated:
2015-02-25 07:25:14
The 1000D marks the introduction of a brand-new line of EOS models for Canon, coming in below the range that's culminated in the 450D. The body shape is slimmed down compared with the 450D and looks more like the old 350D, released in 2005 (web ID: 799...
Bottom line A decent enough addition to the legendary EOS range, but all bets are off at this price...
67%
dpexpert.com.au
Updated:
2015-02-25 07:25:14
This 10 megapixel camera is the first SLR from Canon to break (just) the $1000 barrier. The construction uses a lot of obvious plastic, including for the lens mount. It is small and light and is well suited to small hands. Ergonomics are just so-so. T...
Good The picture quality is excellent, especially when a better quality Canon lens is fitted. Dynamic range is wide and the Auto Lighting Optimiser is useful in tricky situations, such as backlighting. Auto focus and exposure are very fast and accurate. Res...
Bad The “live view” is ridiculous. The user guide recommends manual focussing in live view and yet Canon claim that they include the function because compact camera owners trading up to a DSLR demand it. But when they find that by holding the came...
Bottom line Stupid gimmicks apart, this is a good way to buy into a system than will grow with the user’s expertise. And when the time comes to move up to a better body the Canon lenses will still be in the bag to use on the new camera. And as decent lenses gen...
0%
computeractive.co.uk
Updated:
2015-02-25 07:25:14
Canon’s 10-megapixel EOS 1000D digital SLR slots in below the 12-megapixel 450D in the manufacturer’s range.At £499 (for the lightweight body only, without a lens), it offers the least expensive entry into the Canon SLR system, which includes over 60 c...
Good Solid build despite lightweight plastic construction; relatively easy to use, and is responsive and reliable; good quality kit lens and good results...
Bad Overpriced compared to closest rivals; activating Live View requires detective work; light sensitivity settings offered could be higher still...
Bottom line Everything you’d want from a beginner SLR is here – except a truly budget price...
80%
digitalversus.com
Updated:
2015-02-25 07:25:14
This camera is equivalent to the EOS 1000D which passed through our photo test lab. You can consult its review here!...
0%
smh.com.au
Updated:
2015-02-25 07:25:14
Canon EOS 1000D If you want to progress from taking snaps of friends in front of the Harbour Bridge to stunning pictures of the bridge itself, then you need to dispense with your compact camera and buy a digital SLR. SLR, by the way, stands for si...
70%
stuff.tv
Updated:
2015-02-25 07:25:14
While compacts are by no means the Billy-no-mates of the camera world, it’s budget DSLRs that are the resurgent market. This is mainly thanks to outrageously cheap offerings such as Sony’s DSLR-A200K, and, of course, Canon’s 450D.While...
Good Awesome image quality. Very low noise levels at high ISO. Best in class flash shots. Live View...
Bad Slightly iffy auto white balance. Screen doesn’t rotate for portrait shots...
Bottom line An amazing entry-level snapper with plenty of room for growth before your creative juices overflow...
100%
pocket-lint.com
Updated:
2015-02-25 07:25:15
Out of the box the EOS 1000D is easy to use and delivers great results, but, this is a busy sector of the market and the EOS 1000D does look a little on the pricy side...
Good Live View, SD card compatibility, great quality images, focusing and colour...
Bad Live View feels like an after-thought, price...
Bottom line Out of the box the EOS 1000D is easy to use and delivers great results, but, this is a busy sector of the market and the EOS 1000D does look a little on the pricy side...
80%
techradar.com
Updated:
2015-02-25 07:25:15
Canon appears to be steamrolling its way over every competitor in the D-SLR market.The recent launch of the 450D - a hybrid version of the entry-level 400D and semi-pro 40D - has been closely followed by the 1000D. And theres nothing like a randomly c...
Good Incredibly light, IS kit lens, bright and bold LCD display, easy to use, features Live View...
Bad Only complaint is the plastic body and lack of thumb grip...
90%
goodgearguide.com.au
Updated:
2015-02-25 07:25:15
Canon has recently revamped its SLR line-up with a new entry-level product, the EOS 1000D. Replacing the 400D at the bottom of its SLR range, this new product is yet to be given an official price. However, given the general cost structure of Canons SL...
Good Sharp pictures, fast operation, Live View, dust reduction...
Bad Focus in live view still takes some time, menu can be unclear...
Bottom line Another wonderful entry-level camera from Canon, the 1000D combines all the latest features — including Live View, dust reduction and lens-based stabilisation — with superb picture quality to produce an extremely appealing package...
90%
photoreview.com.au
Updated:
2015-02-25 07:25:15
Replacing the popular EOS 400D at the entry level of Canons DSLR range, the EOS 1000D brings yet another level to Canons DSLR nomenclature, reflecting the days of film, when Canons lowest-priced SLR cameras had four-figure model names. The 1000D has...
88%
EISA.eu
Updated:
2015-02-25 07:25:22
The Canon EOS 1000D is the best camera for novices in DSLR photography. It incorporates all of the most recent technological innovations, like Live View, an anti-dust system and image stabilisation in the kit lens. But despite its plethora of features...
0%
ultimatepc-reviews.co.uk
Updated:
2015-02-25 07:25:28
PDF-file...
0%
theregister.co.uk
Updated:
2016-03-27 09:55:10
At low ISO settings, telling the cameras apart by image quality is an exercise in splitting hairs, but at ISO 800 and above the 1000D really shines. Noise is minimal and test images remain sharp. Indeed, the 1000D returned usable images at ISO 1600, beggi...
Bottom line The 1000D is a fantastic camera, packed with features and enviably upgradeable. For beginners, the Nikon D3000's on-screen help system will surely win out. And, while the 1000D's test images suggest marginally better high-ISO performance than the D3000, t...
0%
fhm.com.ph
Updated:
2016-11-26 04:09:41
The Canon EOS 1000D is for the extremely capable beginner. You know, folks who are looking to graduate from their point-and-shoots, and enter the world of those oh-so-fancy DSLRs.At just around 500 grams, the camera feels light in the hands, making shooti...
0%