location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imagePROGRAF iPF-510 large format printer Colour 2400 x 1200 DPI A2 (420 x 594 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imagePROGRAF
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPF-510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2158B003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999489346
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:46:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imagePROGRAF iPF-510 large format printer Colour 2400 x 1200 DPI A2 (420 x 594 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - A2 (420 x 594 mm) Cut sheets Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN
Long product name Canon imagePROGRAF iPF-510 large format printer Colour 2400 x 1200 DPI A2 (420 x 594 mm) Ethernet LAN :
The long product name of Canon imagePROGRAF iPF-510 large format printer Colour 2400 x 1200 DPI A2 (420 x 594 mm) Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

imagePROGRAF iPF-510 - 17", 2400 x 1200 dpi, 100 W, USB 2.0, Fast Ethernet
More>>>
Canon imagePROGRAF iPF-510 large format printer Colour 2400 x 1200 DPI A2 (420 x 594 mm) Ethernet LAN:
The official description of Canon imagePROGRAF iPF-510 large format printer Colour 2400 x 1200 DPI A2 (420 x 594 mm) Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The imagePROGRAF iPF510 uses a 5-colour pigment/dye reactive ink system that delivers exceptional quality A2 (17”) prints with vivid colours and precise line rendering at speed.

- Sharper, thinner lines and high black density
- Economy mode
- Superb graphics, vivid colours and solid image consistency
- Borderless printing
- Fast print speeds
- HPGL/2 and HP/RTL compatible
- PosterArtist Lite poster creation software
- Print plug-in for MS Office.

Designed for the CAD, GIS, poster, and in-house print market

Exceptional Print Quality
Produce head-turning output with 2,400 x 1,200 dpi resolution. The iPF510 incorporates a 5-colour pigment/dye reactive ink system delivering sharper, thinner lines and vivid colour output. The reactive ink system enhances the quality of prints by ensuring that there is less bleeding and solid image consistency, therefore delivering output that retains more accuracy and sharpness – however detailed.

Highly Productive
The iPF510 offers high speed printing producing A2 prints in just 21 seconds (in Fast mode). Canon’s borderless printing technology keeps you more productive as there is no need for offline trimming – saving you time and money. Although very compact in design the iPF510 also incorporates 4 media paths – a roll, cassette and two manual feeds.

Economical Printing
The iPF510 can help you reduce your costs, with high speed, economical printing using the Economy print mode which reduces ink consumption.

Easy To Work With
A host of facilities ensure that the iPF510 is easy to work with. A large, bright and easy to use LCD operation panel gives easy access to sophisticated functions. The printer driver can be tailored to suit your level of expertise and control of the print is from the front of the printer, with simple roll paper and ink tank loading.

Ideal for specialist CAD applications
Designed to provide the quality line rendering and productivity needed for specialist CAD usage, the iPF510 offers full support for specialist CAD file formats HP-GL/2, HP RTL file formats as well as providing an HDI driver for Windows.

Create Professional Posters and More
Design posters like a pro without any prior experience thanks to Canon’s PosterArtist Lite software, which is included with the iPF510. In just four simple steps, you can create professional looking posters, banners and signs using a variety of templates, hi-resolution royalty-free images and clipart. A Print plug-in is also included for MS Office (Word, Excel and Powerpoint) – making it easy for you to print from your favourite applications. Digital Photo Front Access software allows you to import digital photos and edit them before including in your poster designs.

Short summary description Canon imagePROGRAF iPF-510 large format printer Colour 2400 x 1200 DPI A2 (420 x 594 mm) Ethernet LAN:
This short summary of the Canon imagePROGRAF iPF-510 large format printer Colour 2400 x 1200 DPI A2 (420 x 594 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imagePROGRAF iPF-510, 2400 x 1200 DPI, GARO, HP-RTL, Black, Cyan, Magenta, Yellow, PF-03, A2 (420 x 594 mm), Banner, Cut sheet, Matte paper, Plain paper, Roll

Long summary description Canon imagePROGRAF iPF-510 large format printer Colour 2400 x 1200 DPI A2 (420 x 594 mm) Ethernet LAN:
This is an auto-generated long summary of Canon imagePROGRAF iPF-510 large format printer Colour 2400 x 1200 DPI A2 (420 x 594 mm) Ethernet LAN based on the first three specs of the first five spec groups.

Canon imagePROGRAF iPF-510. Maximum resolution: 2400 x 1200 DPI, Page description languages: GARO, HP-RTL, Printing colours: Black, Cyan, Magenta, Yellow. Maximum print size: A2 (420 x 594 mm), Paper tray media types: Banner, Cut sheet, Matte paper, Plain paper, Roll, ISO A-series sizes (A0...A9): A2, A3, A4. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10Base-T, 100base-TX. Display: LCD, Internal memory: 192 MB, Sound power level (standby): 35 dB. Power requirements: AC 100-240V (50/60 Hz), Power consumption (standby): 6 W, Power consumption (typical): 100 W

Printing
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Page description languages *
GARO, HP-RTL
Printing colours *
Black, Cyan, Magenta, Yellow
Print head
PF-03
Paper handling
Maximum print size *
A2 (420 x 594 mm)
Paper tray media types *
Banner, Cut sheet, Matte paper, Plain paper, Roll
ISO A-series sizes (A0...A9)
A2, A3, A4
ISO B-series sizes (B0...B9)
B3, B4
Borderless printing media sizes
Legal, Letter
Cut sheets *
Yes
Media thickness
0.07 - 0.8 mm
Maximum roll length
18 m
Maximum media width
203 - 432 mm
JIS B-series sizes (B0...B9)
B4
Photo paper sizes (imperial)
8x10, 10x12, 10x15, 12x16, 14x17, 16x20
Architectural sizes
8”, 10”, 14”, 16”, 17”
Media width (rolls)
203 - 432 mm
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10Base-T, 100base-TX
Supported network protocols
IPX/SPX, SNMP HTTP, TCP/IP, AppleTalk
RJ-45 ports quantity
1
Performance
Built-in display *
Yes
Performance
Display
LCD
Internal memory
192 MB
Sound power level (standby)
35 dB
Sound pressure level (printing)
52 dB
Certification
RoHS, IT ECO, WEEE, CE, TUV, GS, Gost-R, CB
Power
Power requirements
AC 100-240V (50/60 Hz)
Power consumption (standby)
6 W
Power consumption (typical)
100 W
Power consumption (off)
1 W
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
15 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
819 x 733 x 317 mm
Weight
39 kg
Size (imperial)
43,2 cm (17")
Packaging data
Package weight
57 kg
Package dimensions (WxDxH)
960 x 874 x 638 mm
Other features
Line accuracy
+/-0,1%
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Proofing paper
Yes
Opaque paper
Yes
High resolution paper
Yes
Compliance industry standards
IEEE 802.3, 802.3u
Country Distributor
Magyarország 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)