location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Inktcartridge BC-60 zwart ink cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inktcartridge BC-60 zwart
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0917A002
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2023 09:30:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Inktcartridge BC-60 zwart ink cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
Long product name Canon Inktcartridge BC-60 zwart ink cartridge Original Black :
The long product name of Canon Inktcartridge BC-60 zwart ink cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BC-60/black 900sh
More>>>
Canon Inktcartridge BC-60 zwart ink cartridge Original Black:
The official description of Canon Inktcartridge BC-60 zwart ink cartridge Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon offers a wide variety of inks to meet any printing need. So if it's photo-quality output, vibrant colors and crisp black text you're looking for, Canon have got inks designed exclusively for the job. And now, thanks to new Canon Think Tank System on certain printer models, you can replace each ink color individually, instead of throwing out the entire cartridge. Proof positive that at Canon, it's always at the cutting edge of printing technology. The high-capacity BC60 has a life of approximately 900 pages. It has an integrated print head, and an ink tank, which contains both black ink and Ink Optimizer fluid.

Short summary description Canon Inktcartridge BC-60 zwart ink cartridge Original Black:
This short summary of the Canon Inktcartridge BC-60 zwart ink cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Inktcartridge BC-60 zwart, Pigment-based ink

Long summary description Canon Inktcartridge BC-60 zwart ink cartridge Original Black:
This is an auto-generated long summary of Canon Inktcartridge BC-60 zwart ink cartridge Original Black based on the first three specs of the first five spec groups.

Canon Inktcartridge BC-60 zwart. Black ink type: Pigment-based ink

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Colour
No
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 35 °C
Other features
Page yield footnote
900
Brand Image Product code Product Stock Price from
Canon Inktcartridge BC-60 zwart ink cartridge Original Black Canon Inktcartridge BC-60 zwart ink cartridge Original Black
(show image)
CAN22150 Inktcartridge BC-60 zwart 0.00
(excl. VAT)
0 (incl. VAT)
Canon BC-60 black 900sh ink cartridge Original Canon BC-60 black 900sh ink cartridge Original
(show image)
0917A007 BC-60 black 900sh 0.00
(excl. VAT)
0 (incl. VAT)
Canon BC60 INK TANK BLACK (MSD) ink cartridge Original Canon BC60 INK TANK BLACK (MSD) ink cartridge Original
(show image)
F45-1231300 BC60 INK TANK BLACK (MSD) 0.00
(excl. VAT)
0 (incl. VAT)