location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Speedlight SL430EX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedlight SL430EX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0298B007
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:17:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Speedlight SL430EX :
The long product name of Canon Speedlight SL430EX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Speedlight SL430EX
More>>>
Canon Speedlight SL430EX:
The official description of Canon Speedlight SL430EX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This exciting new addition to the EOS System combines compact size and affordability with an added dose of features and sophistication. Improving on the previous model, Speedlite 420EX, the new 430EX can now be set into manual flash mode (full power~1/64). Flash compensation can be set on the flash unit, and manual control of the flash zoom head is now possible. Improvements in its circuitry make recycle time 40% faster, and since it is compatible with Canon's wireless E-TTL, it can be used as an affordable "slave unit."

Short summary description Canon Speedlight SL430EX:
This short summary of the Canon Speedlight SL430EX data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Speedlight SL430EX, 330 g

Long summary description Canon Speedlight SL430EX:
This is an auto-generated long summary of Canon Speedlight SL430EX based on the first three specs of the first five spec groups.

Canon Speedlight SL430EX. Colour temperature: Daylight, Shooting distance: 0.7 - 24.3 m, Guide number (ISO 100, set at 35mm zoom): 43 m. Power supply type: 4 x battery - AA. Weight: 330 g, Dimensions (WxDxH): 72 x 101 x 122 mm

Features
Colour temperature
Daylight
Shooting distance
0.7 - 24.3 m
Guide number (ISO 100, set at 35mm zoom)
43 m
Focal length range
24 - 105 mm
Power
Power supply type
4 x battery - AA
Weight & dimensions
Weight *
330 g
Dimensions (WxDxH)
72 x 101 x 122 mm
Brand Image Product code Product Stock Price from
Canon Speedlight SL430EX Slave flash Black Canon Speedlight SL430EX Slave flash Black
(show image)
0298B003 Speedlight SL430EX 0.00
(excl. VAT)
0 (incl. VAT)