Candy logo

Candy Smart CST G372D-01 washing machine Top-load 7 kg 1200 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76663
Info modified on:
27 May 2024, 14:33:45
Short summary description Candy Smart CST G372D-01 washing machine Top-load 7 kg 1200 RPM White:

Candy Smart CST G372D-01, Top-load, 7 kg, B, 77 dB, 1200 RPM, 175 kWh

Long summary description Candy Smart CST G372D-01 washing machine Top-load 7 kg 1200 RPM White:

Candy Smart CST G372D-01. Loading type: Top-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 9300 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 875 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.