location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Calvin Klein Truth 100ml Men

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Calvin Klein Check ‘Calvin Klein’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Truth 100ml
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
837
Category: Eau De Toilette Check ‘Calvin Klein’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Calvin Klein: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 16:11:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Calvin Klein Truth 100ml Men :
The long product name of Calvin Klein Truth 100ml Men. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Truth 100ml, for men, spray
More>>>
Short summary description Calvin Klein Truth 100ml Men:
This short summary of the Calvin Klein Truth 100ml Men data-sheet is auto-generated and uses the product title and the first six key specs.

Calvin Klein Truth 100ml, Men, 100 ml, Non-refillable bottle, Spray

Long summary description Calvin Klein Truth 100ml Men:
This is an auto-generated long summary of Calvin Klein Truth 100ml Men based on the first three specs of the first five spec groups.

Calvin Klein Truth 100ml. Suitable for: Men, Volume: 100 ml, Bottle type: Non-refillable bottle