Cables Unlimited FLT-6100-24C SATA cable

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19303
Info modified on:
07 Nov 2019, 09:24:19
Warranty:
Lifetime
Long product name Cables Unlimited FLT-6100-24C SATA cable:

SATA II 3Gbps Cable With Straight Connectors

Short summary description Cables Unlimited FLT-6100-24C SATA cable:

Cables Unlimited FLT-6100-24C, SATA II, Male/Male, 61 cm (24")

Long summary description Cables Unlimited FLT-6100-24C SATA cable:

Cables Unlimited FLT-6100-24C. Cable type: SATA II, Connector gender: Male/Male. Size (imperial): 61 cm (24")

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.