location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 3m Velocity Component Video/RCA-Type Audio Combination Cable component (YPbPr) video cable 5 x RCA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3m Velocity Component Video/RCA-Type Audio Combination Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80254
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120802549 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 233670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jan 2019 20:27:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name C2G 3m Velocity Component Video/RCA-Type Audio Combination Cable component (YPbPr) video cable 5 x RCA Black :
The long product name of C2G 3m Velocity Component Video/RCA-Type Audio Combination Cable component (YPbPr) video cable 5 x RCA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3m Velocity Component Video/RCA-Type Audio Combination Cable
More>>>
C2G 3m Velocity Component Video/RCA-Type Audio Combination Cable component (YPbPr) video cable 5 x RCA Black:
The official description of C2G 3m Velocity Component Video/RCA-Type Audio Combination Cable component (YPbPr) video cable 5 x RCA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Velocity™ component video cables from Cables To Go are perfect for connecting component video and stereo audio with a single cable. This cable provides improved picture and sound quality when compared to ordinary "out of the box" cables.

Short summary description C2G 3m Velocity Component Video/RCA-Type Audio Combination Cable component (YPbPr) video cable 5 x RCA Black:
This short summary of the C2G 3m Velocity Component Video/RCA-Type Audio Combination Cable component (YPbPr) video cable 5 x RCA Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 3m Velocity Component Video/RCA-Type Audio Combination Cable, 3 m, 5 x RCA, Black, Male/Male

Long summary description C2G 3m Velocity Component Video/RCA-Type Audio Combination Cable component (YPbPr) video cable 5 x RCA Black:
This is an auto-generated long summary of C2G 3m Velocity Component Video/RCA-Type Audio Combination Cable component (YPbPr) video cable 5 x RCA Black based on the first three specs of the first five spec groups.

C2G 3m Velocity Component Video/RCA-Type Audio Combination Cable. Cable length: 3 m, Connector 1: 5 x RCA, Product colour: Black

Features
Cable length *
3 m
Connector 1 *
5 x RCA
Features
Product colour *
Black
Connector gender
Male/Male
Country Distributor
United Kingdom 2 distributor(s)