location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo WLE-CC30 coaxial cable 30 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WLE-CC30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WLE-CC30
Category:
Coaxial cable, also known as a coax, is a type of cable that has an inner conductor surrounded by a tubular insulating layer, surrounded by a tubular conducting shield. Many coaxial cables also have an insulating outer sheath or jacket. Various uses including home video equipment and ethernets.
Coaxial Cables Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:22:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo WLE-CC30 coaxial cable 30 m Black :
The long product name of Buffalo WLE-CC30 coaxial cable 30 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Coax Antenna Cable 30m
More>>>
Buffalo WLE-CC30 coaxial cable 30 m Black:
The official description of Buffalo WLE-CC30 coaxial cable 30 m Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LMR-400 antenna cables are used to connect between Buffalo Wireless Routers and Access Points and Buffalo High Gain Outdoor Antennas. N-type Male connectors on each end.

Short summary description Buffalo WLE-CC30 coaxial cable 30 m Black:
This short summary of the Buffalo WLE-CC30 coaxial cable 30 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo WLE-CC30, 30 m, Black

Long summary description Buffalo WLE-CC30 coaxial cable 30 m Black:
This is an auto-generated long summary of Buffalo WLE-CC30 coaxial cable 30 m Black based on the first three specs of the first five spec groups.

Buffalo WLE-CC30. Cable length: 30 m, Product colour: Black

Features
Cable length *
30 m
Product colour
Black
Other features
Connector(s)
No
Country Distributor
United Kingdom 1 distributor(s)