Buffalo logo

Buffalo OP-HD2.0T/512-3Y internal hard drive 2 TB Variable 3.5" Serial ATA II

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117628
Info modified on:
21 Oct 2022, 10:14:32
Long product name Buffalo OP-HD2.0T/512-3Y internal hard drive 2 TB Variable 3.5" Serial ATA II:

2TB Replacement Hard Drive TS-VHL, WS-VL, TS-IS Series

Buffalo OP-HD2.0T/512-3Y internal hard drive 2 TB Variable 3.5" Serial ATA II:

If the capacity is not available, a larger capacity drive can be used to replace a TeraStation hard drive. For example, if replacing a 500 GB hard drive in a TeraStation, customers can use a 1 TB model. Hard drive capacities and availability change from time to time, so in some cases a larger hard drive must be used as a replacement. If a larger hard drive is used in a RAID configuration, it will appear as the same size as the other hard drives in the array.

Short summary description Buffalo OP-HD2.0T/512-3Y internal hard drive 2 TB Variable 3.5" Serial ATA II:

Buffalo OP-HD2.0T/512-3Y, 2 TB, Variable, 3.5", Serial ATA II

Long summary description Buffalo OP-HD2.0T/512-3Y internal hard drive 2 TB Variable 3.5" Serial ATA II:

Buffalo OP-HD2.0T/512-3Y. HDD capacity: 2 TB, HDD speed: Variable, HDD size: 3.5", Interface: Serial ATA II

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.