location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Fabric Labelling Tape - 12mm, Blue/White label-making tape TZ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fabric Labelling Tape - 12mm, Blue/White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZ-FA3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766054034
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2024 09:39:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother Fabric Labelling Tape - 12mm, Blue/White label-making tape TZ :
The long product name of Brother Fabric Labelling Tape - 12mm, Blue/White label-making tape TZ. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fabric Labelling Tape - 12mm, Blue/White
More>>>
Brother Fabric Labelling Tape - 12mm, Blue/White label-making tape TZ:
The official description of Brother Fabric Labelling Tape - 12mm, Blue/White label-making tape TZ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brother’s unique, patented TZ tapes are designed to be extra hard wearing.

Features:
- fabric labelling tape;
- blue on white;
- 12mm width;
- washable up to 80°C.

Short summary description Brother Fabric Labelling Tape - 12mm, Blue/White label-making tape TZ:
This short summary of the Brother Fabric Labelling Tape - 12mm, Blue/White label-making tape TZ data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Fabric Labelling Tape - 12mm, Blue/White, TZ, 1,2 cm

Long summary description Brother Fabric Labelling Tape - 12mm, Blue/White label-making tape TZ:
This is an auto-generated long summary of Brother Fabric Labelling Tape - 12mm, Blue/White label-making tape TZ based on the first three specs of the first five spec groups.

Brother Fabric Labelling Tape - 12mm, Blue/White. Tape type: TZ. Tape size: 1,2 cm

Features
Tape type
TZ
Other features
Tape size
1,2 cm
Country Distributor
Australia 1 distributor(s)