location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PA-BT-500 printer/scanner spare part Battery 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA-BT-500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA-BT-500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502628538 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 357005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:51:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PA-BT-500 printer/scanner spare part Battery 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Black
  • - Nickel-Metal Hydride (NiMH) 360 mAh
  • - Quantity per pack: 1
Warranty:
Long product name Brother PA-BT-500 printer/scanner spare part Battery 1 pc(s) :
The long product name of Brother PA-BT-500 printer/scanner spare part Battery 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PA-BT-500 - Ni-MH Rechargeable Battery, 14.4 V, 360 mAh, Black
More>>>
Brother PA-BT-500 printer/scanner spare part Battery 1 pc(s):
The official description of Brother PA-BT-500 printer/scanner spare part Battery 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ni-MH Rechargeable Battery

Short summary description Brother PA-BT-500 printer/scanner spare part Battery 1 pc(s):
This short summary of the Brother PA-BT-500 printer/scanner spare part Battery 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PA-BT-500, Battery, Black, 1 pc(s)

Long summary description Brother PA-BT-500 printer/scanner spare part Battery 1 pc(s):
This is an auto-generated long summary of Brother PA-BT-500 printer/scanner spare part Battery 1 pc(s) based on the first three specs of the first five spec groups.

Brother PA-BT-500. Type: Battery, Compatibility: PJ-622, PJ-623, PJ-662, PJ-663., Product colour: Black. Quantity per pack: 1 pc(s)

Features
Type *
Battery
Compatibility *
PJ-622, PJ-623, PJ-662, PJ-663.
Product colour
Black
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
360 mAh
Features
Battery voltage
14,4 V
Packaging data
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 1 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 3 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)
Magyarország 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)