location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-9440CN multifunction printer Laser A4 600 x 2400 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-9440CN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-9440CN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-9440CN multifunction printer Laser A4 600 x 2400 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 2400 DPI
  • - A4 20 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB 300 MHz
  • - 33 kg
Warranty: 1 year
Long product name Brother MFC-9440CN multifunction printer Laser A4 600 x 2400 DPI 20 ppm :
The long product name of Brother MFC-9440CN multifunction printer Laser A4 600 x 2400 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-9440CN Colour Laser All-In-One
More>>>
Brother MFC-9440CN multifunction printer Laser A4 600 x 2400 DPI 20 ppm:
The official description of Brother MFC-9440CN multifunction printer Laser A4 600 x 2400 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Brother MFC-9440CN offers high quality colour laser printing, copying, scanning and fax in one, efficient space saving unit. This featured packed all-in-one is network ready as standard making for an ideal solution for the business environment. Thanks to a direct print feature you can print documents from USB memory stick eliminating the need for a PC.

Short summary description Brother MFC-9440CN multifunction printer Laser A4 600 x 2400 DPI 20 ppm:
This short summary of the Brother MFC-9440CN multifunction printer Laser A4 600 x 2400 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-9440CN, Laser, Colour printing, 600 x 2400 DPI, Colour copying, A4, Direct printing

Long summary description Brother MFC-9440CN multifunction printer Laser A4 600 x 2400 DPI 20 ppm:
This is an auto-generated long summary of Brother MFC-9440CN multifunction printer Laser A4 600 x 2400 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother MFC-9440CN. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Warm-up time
33 s
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
17 s
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
16 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
4, 9, 16, 25
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Scan to
E-mail, FTP, OCR, USB
Image formats supported
BMP
Input colour depth
48 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33,6 Kbit/s
Fax memory
400 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
300
Fax forwarding
Yes
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Multi-Purpose Tray media weight
60 - 163 g/m²
Media weight (tray 1)
60 - 105g/m2
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP (IPv4 & IPv6)
Performance
Internal memory *
64 MB
Processor frequency
300 MHz
Sound pressure level (printing)
54,5 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
495, 95
Power consumption (PowerSave)
28 W
Weight & dimensions
Weight
33 kg
Packaging data
Package weight
39,3 kg
Packaging content
Bundled software
ScanSoft PaperPort (Windows) NewSoft Presto! PageManager (Mac)
Other features
Networking features
10/100Base-TX
Dimensions (WxDxH)
432 x 487 x 482 mm
Custom media sizes
(69.9 - 216mm) - (116 - 406.4mm)
Network ready
Yes
Page yield footnote
5% @ A4
Maximum internal memory
0,576 GB
Compatible operating systems
Windows 2000/XP/Vista/Server 2003/2008. Mac OS X(10.2 & upwards), Linux
PictBridge
Yes
Emulations
PCL 6, BR-Script 3
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
566 x 614 x 716 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:52:39
Uk has collected 7 expert reviews for Brother MFC-9440CN multifunction printer Laser A4 600 x 2400 DPI 20 ppm and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 20:52:31
While it may not be the first name you think of for printing, Brother International has built a strong niche in the small business space. Its latest colour laser multifunction printer (MFP) printer is the Brother MFC-9440CN. Network-ready with both...
Bottom line At its price point we feel an LCD interface should have been a given. However, the Brother MFC-9440CN is a robust and durable machine that delivers quality output at good speeds. Jeff Jadras, ITBusiness.ca Lowest online price: ££343.85...
80%
zdnet.co.uk
Updated:
2011-09-25 20:52:35
Our quibbles with the Brother MFC-9440CN pale in comparison to the many things we like about it, chiefly its sublime combination of fast speeds and high-quality output. Its currently our top recommendation for a small office environment.
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line Our quibbles with the Brother MFC-9440CN pale in comparison to the many things we like about it, chiefly its sublime combination of fast speeds and high-quality output. Its currently our top recommendation for a small office environment...
82%
goodgearguide.com.au
Updated:
2011-11-04 06:24:49
While it may not be the first name you think of for printing, Brother has built a strong niche in the small business space. Its latest colour laser multifunction printer (MFP) is the Brother MFC-9440CN. Network-ready with both USB and LAN interfaces, t...
Good Excellent quality prints and speed in both colour and monochrome; two start buttons for the copier, one to copy in black and white, the other in colour...
Bad It doesnt have an LCD interface, OCR results were sub par The Final Word At its price point we feel an LCD interface should have been a given. However, the Brother MFC-9440CN is a robust and durable machine that delivers quality output at good speeds.
Bottom line At its price point we feel an LCD interface should have been a given. However, the Brother MFC-9440CN is a robust and durable machine that delivers quality output at good speeds.
80%
Country Distributor
United Kingdom 1 distributor(s)