location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-9142CDN multifunction printer LED A4 2400 x 600 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-9142CDN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-9142CDN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766745529
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2023 16:28:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-9142CDN multifunction printer LED A4 2400 x 600 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business LED Colour printing
  • - 2400 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 22 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
  • - USB port Ethernet LAN
  • - Internal memory: 192 MB Built-in processor 333 MHz
  • - 23,2 kg
More>>>
Short summary description Brother MFC-9142CDN multifunction printer LED A4 2400 x 600 DPI 22 ppm:
This short summary of the Brother MFC-9142CDN multifunction printer LED A4 2400 x 600 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-9142CDN, LED, Colour printing, 2400 x 600 DPI, Colour copying, A4, Black, White

Long summary description Brother MFC-9142CDN multifunction printer LED A4 2400 x 600 DPI 22 ppm:
This is an auto-generated long summary of Brother MFC-9142CDN multifunction printer LED A4 2400 x 600 DPI 22 ppm based on the first three specs of the first five spec groups.

Brother MFC-9142CDN. Print technology: LED, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 22 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product colour: Black, White

Printing
Print technology *
LED
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
22 ppm
Duplex print speed (black, normal quality, A4/US Letter)
7 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
7 ppm
Warm-up time
24 s
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
16 s
Economical printing
Yes
Secure printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
19 s
Time to first copy (colour, normal)
22 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4, 9, 25
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Cloud, E-mail, E-mail Server, File, FTP, Image, SMB
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
ICA, SANE, TWAIN, WIA
Fax
Faxing *
Colour faxing
Modem speed
33,6 Kbit/s
Fax memory
500 pages
Fax forwarding
Yes
Fax broadcasting
250 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax coding methods
JBIG, MH, MMR, MR
Features
Recommended duty cycle
0 - 1500 pages per month
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 6, PostScript 3
Number of PCL fonts
66
Number of PostScript fonts
66
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Recycled paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Thicker paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter
JIS B-series sizes (B0...B9)
B5
Custom media width
76,2 - 215,9 mm
Custom media length
116 - 355,6 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Paper handling
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 1.1, USB 2.0
USB port
Yes
USB 1.1 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Security algorithms
APOP, EAP-FAST, EAP-MD5, EAP-PEAP, EAP-TLS, EAP-TTLS, HTTPS, PEAP, SMTP-AUTH, SNMP, SSL/TLS
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), WINS / NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR / LPD, Custom Raw Port / Port 9100, POP3, SMTP Client, IPP / IPPS, FTP Client / Server, CIFS Client, TELNET Server, SNMPv1 / v2c / v3, HTTP / HTTPS server, TFTP client / server, ICMP, Web Services (Print / Scan), SNTP Client
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR / LPD, Custom Raw Port / Port 9100, IPP / IPPS, FTP Client / Server, CIFS Client, TELNET Server, SNMPv1 / v2c / v3, HTTP / HTTPS server, TFTP client / server, SMTP Client, ICMPv6, SNTP Client, Web Service
Email protocols
APOP, Pop, POP3, SMTP
Online services supported
Dropbox, Evernote, Facebook, Flickr, Google Drive, Picasa, Sky Drive
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
Performance
Internal memory *
192 MB
Built-in processor
Yes
Processor frequency
333 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
33 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
TFT
Display diagonal
9,4 cm (3.7")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (max)
1200 W
Power consumption (average operating)
375 W
Power consumption (ready)
70 W
Power consumption (off)
0,05 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 x64
Other operating systems supported
Android, iOS, Windows Phone
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
10 - 32,5 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
410 mm
Depth
483 mm
Height
410 mm
Weight
23,2 kg
Packaging data
Package width
602 mm
Package depth
534 mm
Package height
565 mm
Package weight
27,9 kg
Packaging content
Drivers included
Yes
Bundled software
BRAdmin Professional BRAdmin Light Control Center 4 Control Center 2 Paperport 12 SE Pagemanager 9
Other features
Web-based management
Yes
Fax compatibility
ITU-T G3
Energy saving mode
Yes
Country Distributor
Deutschland 1 distributor(s)