Brother logo

Brother HL-4570CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152130
Info modified on:
30 May 2023, 12:08:46
Long product name Brother HL-4570CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi:

22ppm, 2400 x 600 DPI, 300 sheets, 128 MB, 400MHz, LCD, USB 2.0

Brother HL-4570CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi:

- Feature packed colour laser printer ideal for 1 to 10 users
- High speed 28ppm mono and colour printing
- Double-sided printing as standard
- First page out in less than 16 seconds
- Network Ready
- Easy wireless set-up incorporating Intel My Wi-Fi® Technology
- Large 250 sheet tray and 50 sheet multi purpose tray
- Boost paper capacity to 800 sheets with the 500 sheet optional tray
- Easy to install and cost effective individual supplies
- PIN protected secure SSL printing
- Manage print cost via the access restriction control features
- Increase efficiency with the direct print via the USB Host port
- Added peace of mind with free 12-month warranty and lifetime technical support
- Green and clean technology that meets Energy Star, Blue Angel & Nordic Swan environmental standards
- Super high yield toner option

In a busy office, the last thing you need is a printer slowing everyone down. So you need one that not only prints fast, but keeps downtime to a minimum with a comprehensive range of fleet management tools. The HL-4570CDW has the lot - including an impressive 28ppm print speed. A flexible choice of connection including wireless makes it easy to share with up to 10 users, while PIN-protected printing and access restriction make it easy to stay secure and manage costs. Paper costs can be easily cut too with double-sided printing as standard. Plus, when things get really busy, the 250-sheet paper capacity can be expanded with the optional 500 sheet tray.

Short summary description Brother HL-4570CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi:

Brother HL-4570CDW, Laser, Colour, 2400 x 600 DPI, A4, 28 ppm, Duplex printing

Long summary description Brother HL-4570CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi:

Brother HL-4570CDW. Print technology: Laser, Colour. Number of print cartridges: 4. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Anthracite

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.