Brother logo

Brother BTAG-P31 label-making tape Black on pink

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39461
Info modified on:
23 Jun 2025, 13:29:50
Short summary description Brother BTAG-P31 label-making tape Black on pink:

Brother BTAG-P31, Black on pink, Philippines, 5 year(s), Brother, P-touch PT-N10, PT-N20, PT-N25BT, 1,2 cm

Long summary description Brother BTAG-P31 label-making tape Black on pink:

Brother BTAG-P31. Label colour: Black on pink, Country of origin: Philippines, Spare part retention: 5 year(s). Tape width: 1,2 cm, Tape length: 4 m, Width: 45 mm. Pallet height: 13,1 cm, Number of cartons per pallet: 136 pc(s), Number of layers per pallet: 8 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.