location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch MSM87140 blender Immersion blender 750 W Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSM87140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSM87140 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002764245 show
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2024 11:39:45
The date of the most recent change of this product data-sheet in Icecat.
Bosch MSM87140 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bosch MSM87140 blender Immersion blender 750 W Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Immersion blender Number of speeds: 12 Black, Stainless steel
  • - Ice crushing
  • - 750 W
More>>>
Short summary description Bosch MSM87140 blender Immersion blender 750 W Black, Stainless steel:
This short summary of the Bosch MSM87140 blender Immersion blender 750 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch MSM87140, Immersion blender, Ice crushing, 750 W, Black, Stainless steel

Long summary description Bosch MSM87140 blender Immersion blender 750 W Black, Stainless steel:
This is an auto-generated long summary of Bosch MSM87140 blender Immersion blender 750 W Black, Stainless steel based on the first three specs of the first five spec groups.

Bosch MSM87140. Type: Immersion blender, Product colour: Black, Stainless steel. Blending bowl material: Glass, Blade material: Stainless steel. Power: 750 W

Brand Image Product code Product Stock Price from
Bosch MSM14000 blender Immersion blender 400 W White Bosch MSM14000 blender Immersion blender 400 W White
(show image)
MSM14000 MSM14000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)