BlueOptics SFP-10G-SR-SG-BO, Fiber optic, 10000 Mbit/s, SFP+, LC, 300 m, 850 nm
BlueOptics SFP-10G-SR-SG-BO. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product colour: Stainless steel. Compliance certificates: RoHS, Certification: CE, FCC