location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Blue Bay D18C garden/pool shower Freestanding

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Blue Bay Check ‘Blue Bay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D18C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D18C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6949031907510
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Blue Bay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:07
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Blue Bay D18C garden/pool shower Freestanding:
This short summary of the Blue Bay D18C garden/pool shower Freestanding data-sheet is auto-generated and uses the product title and the first six key specs.

Blue Bay D18C, Freestanding, Black, 18 L, Rotary valves, Chrome, 164 mm

Long summary description Blue Bay D18C garden/pool shower Freestanding:
This is an auto-generated long summary of Blue Bay D18C garden/pool shower Freestanding based on the first three specs of the first five spec groups.

Blue Bay D18C. Installation type: Freestanding, Product colour: Black, Capacity: 18 L. Depth: 164 mm, Height: 2070 mm. Package width: 135 mm, Package depth: 160 mm, Package height: 1800 mm. Quantity per pack: 1 pc(s). Quantity per pallet: 40 pc(s), Minimum order quantity: 1 pc(s)

Brand Image Product code Product Stock Price from
Blue Bay

Blue Bay 1540 garden/pool shower Freestanding
(show image)
1540 1540 0.00
(excl. VAT)
0 (incl. VAT)
Blue Bay

Blue Bay D20L garden/pool shower Freestanding
(show image)
D20L D20L 0.00
(excl. VAT)
0 (incl. VAT)
Blue Bay

Blue Bay SS0915 garden/pool shower Freestanding
(show image)
SS0915 SS0915 0.00
(excl. VAT)
0 (incl. VAT)