Bestway logo

Bestway 62023 foot air pump Black, Yellow Inflatables

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144716
Info modified on:
14 Mar 2024, 19:51:47
Long product name Bestway 62023 foot air pump Black, Yellow Inflatables:

AIR STEPTM – AIR PUMP

Bestway 62023 foot air pump Black, Yellow Inflatables:

AIR STEPTM – AIR PUMP
- Stroke volume: 0.8L/cycle
- Easily switches from inflation to deflation
- Flexible hose
- 3 valve adaptors to fit nearly every inflation valve
- Designed to provide maximum airflow
Content: One foot pump

Short summary description Bestway 62023 foot air pump Black, Yellow Inflatables:

Bestway 62023, Inflatables, Black, Yellow, 0,8 l/cycle, Foil bag, 230 mm, 150 mm

Long summary description Bestway 62023 foot air pump Black, Yellow Inflatables:

Bestway 62023. Proper use: Inflatables, Product colour: Black, Yellow, Stroke volume: 0,8 l/cycle. Width: 230 mm, Depth: 150 mm, Weight: 351 g. Minimum order quantity: 12 pc(s), Quantity per pallet: 384 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.