location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 53117 inflatable toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9'8" x 6'3" x 54"/2.95m x 1.90m x 1.37m Sing 'n Splash Play Center
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53117
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138984347
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 14:01:21
The date of the most recent change of this product data-sheet in Icecat.
Bestway 53117 user manual (5.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Declaration of Conformity (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 53117 inflatable toy
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Removable slide with tie ropes and built-in grommets
  • - Arch with built-in sprinkler and ring toss game
  • - Two play ball tracks with included play balls
  • - Pool floor has an inflatable landing cushion for extra sliding comfort
  • - Water capacity (small pool): 114 L (30 gal.)
  • - Water capacity (large pool): 235 L (62 gal.)
  • - Contents: one pool, one slide, one drum, two inflatable rings, one microphone, six play balls, repair patch
Long product name Bestway 53117 inflatable toy :
The long product name of Bestway 53117 inflatable toy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bestway 9'8" x 6'3" x 54"/2.95m x 1.90m x 1.37m Sing 'n Splash Play Center
More>>>
Short summary description Bestway 53117 inflatable toy:
This short summary of the Bestway 53117 inflatable toy data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 53117, Inflatable play center, Multicolour

Long summary description Bestway 53117 inflatable toy:
This is an auto-generated long summary of Bestway 53117 inflatable toy based on the first three specs of the first five spec groups.

Bestway 53117. Product type: Inflatable play center, Proper use: Outdoor, Product colour: Multicolour

Features
Product type *
Inflatable play center
Product colour *
Multicolour
Suggested gender *
Boy/Girl
Proper use
Outdoor
Suitable for outdoor use
Yes
Water sprayer
Yes
Water capacity (max)
349 L
Maximum load weight
45 kg
Removable slide
Yes
Built-in inflatable cushion
Yes
Certification
EN71-1,2,3,8/AS NZS ISO8124
Interleaved Two of Five (ITF-14)
16942138984344
Safety warning
Safety warning
WARNING!NEVER LEAVE YOUR CHILD UNATTENDED – DROWNING HAZARD.
Weight & dimensions
Width
1900 mm
Depth
2950 mm
Height
1900 mm
Weight & dimensions
Deflated size (W x L)
1920 x 2990 mm
Weight
5,9 kg
Packaging data
Package width
155 mm
Package depth
405 mm
Package height
410 mm
Package weight
6,55 kg
Package type
Full color box
Package volume
55000 cm³
Packaging content
Quantity per pack *
1 pc(s)
Number of inflatable toys
10
Batteries included
No
Repair patch included
Yes
Logistics data
Quantity per shipping (inner) case
2 pc(s)
Master (outer) case width
330 mm
Master (outer) case length
405 mm
Master (outer) case height
410 mm
Country Distributor
Belgium 2 distributor(s)