location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 53071 kiddie pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
53071
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53071 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138952179
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:08
The date of the most recent change of this product data-sheet in Icecat.
Bestway 53071 user manual (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bestway 53071 kiddie pool:
This short summary of the Bestway 53071 kiddie pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 53071, 225 L, Round, 2 yr(s), Vinyl, Multicolour

Long summary description Bestway 53071 kiddie pool:
This is an auto-generated long summary of Bestway 53071 kiddie pool based on the first three specs of the first five spec groups.

Bestway 53071. Capacity: 225 L. Shape: Round, Recommended age (min): 2 yr(s), Hose connection, Material: Vinyl, Product colour: Multicolour

Features
Material *
Vinyl
Coloration
Image
Product colour *
Multicolour
Recommended age (min) *
2 yr(s)
Shape
Round
Hose connection
Yes
Intrastat code
95069990
Ergonomics
Removable slide
Yes
Weight & dimensions
Capacity *
225 L
Width
2370 mm
Depth
2010 mm
Height
1040 mm
Weight & dimensions
Weight
3,85 kg
Thickness
0,27 mm
Packaging data
Package type
Box
Package width
400 mm
Package depth
400 mm
Package height
90 mm
Quantity per pack
1 pc(s)
Package volume
51000 cm³
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
72 pc(s)
Minimum order quantity
3 pc(s)
Brand Image Product code Product Stock Price from
Bestway 53089 kiddie pool Inflatable pool Bestway 53089 kiddie pool Inflatable pool
(show image)
53089 53089
Bestway 53097 kiddie pool Inflatable pool Bestway 53097 kiddie pool Inflatable pool
(show image)
53097 53097
Bestway 53061 kiddie pool Bestway 53061 kiddie pool
(show image)
53061 Little Caboose Play Pool
Bestway 51061 kiddie pool Bestway 51061 kiddie pool
(show image)
51061 Inflatable 2-Ring Kiddie Pool 61cm x H15cm
JILONG

JILONG JL097001NPF kiddie pool
(show image)
JL097001NPF JL097001NPF 0.00
(excl. VAT)
0 (incl. VAT)