location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43542 pool/beach float Blue Monochromatic Floating mattress

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Force Sun Soaker Giant Inflatable Floating Platform
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43542
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607310830
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:55
The date of the most recent change of this product data-sheet in Icecat.
Bestway 43542 user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 43542 pool/beach float Blue Monochromatic Floating mattress :
The long product name of Bestway 43542 pool/beach float Blue Monochromatic Floating mattress. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hydro-Force Sun Soaker Giant Inflatable Floating Platform
More>>>
Bestway 43542 pool/beach float Blue Monochromatic Floating mattress:
The official description of Bestway 43542 pool/beach float Blue Monochromatic Floating mattress as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Hydro-Force Sun Soaker Inflatable Platform is made for endless adventures with friends. The giant surface area is big enough for four people to float along comfortably, and with a built-in pillow along the length of each side, each person can lay around and soak up the sun. The built-in Clasp ‘N Go connectors allow you to link up to other Sun Soakers to make a giant platform without the hassle of ropes and ties, offering more fun with more friends! The quick-snap buckles are easy, fast and convenient for connecting multiple floating platforms, and provide a simple way to enjoy the day under the sun with your whole crew. Constructed with Inflata-Shield material, this durable platform resists puncture, limits stretching of the material and enhances grip. Enjoy your day with the people you love most on the Hydro-Force Sun Soaker Inflatable Platform.

Short summary description Bestway 43542 pool/beach float Blue Monochromatic Floating mattress:
This short summary of the Bestway 43542 pool/beach float Blue Monochromatic Floating mattress data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43542, Blue, Floating mattress, Monochromatic, Man/Woman, 360 kg, 4 person(s)

Long summary description Bestway 43542 pool/beach float Blue Monochromatic Floating mattress:
This is an auto-generated long summary of Bestway 43542 pool/beach float Blue Monochromatic Floating mattress based on the first three specs of the first five spec groups.

Bestway 43542. Product colour: Blue, Product type: Floating mattress, Coloration: Monochromatic. Width: 1830 mm, Depth: 255 mm, Length: 2690 mm. Package width: 390 mm, Package depth: 140 mm, Package height: 300 mm. Quantity per shipping (inner) case: 2 pc(s), Master (outer) case width: 300 mm, Master (outer) case length: 405 mm

Features
Product colour *
Blue
Coloration *
Monochromatic
Product type *
Floating mattress
Maximum load weight
360 kg
Recommended gender *
Man/Woman
Headrest
Yes
Tow rope
Yes
Glitter
No
Maximum number of persons
4 person(s)
Not for children 0-3 years
Yes
Puncture-resistant
Yes
Country of origin
China
Certification
EN ISO 25649
Weight & dimensions
Width
1830 mm
Depth
255 mm
Length
2690 mm
Weight
6,42 kg
Deflated size (W x L)
1910 x 2900 mm
Packaging data
Package width
390 mm
Package depth
140 mm
Package height
300 mm
Package weight
7,01 kg
Package volume
39000 cm³
Package type
Full color box
Packaging content
Repair patch included
Yes
Quantity
1
Logistics data
Quantity per shipping (inner) case
2 pc(s)
Master (outer) case width
300 mm
Master (outer) case length
405 mm
Master (outer) case height
320 mm
Master (outer) case GTIN (EAN/UPC)
16941607310837
Battery
Batteries required
No