location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MU686 + Mount 200mm data projector Standard throw projector 3500 ANSI lumens DLP WUXGA (1920x1200) 3D Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MU686 + Mount 200mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MU686-200
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MU686 + Mount 200mm data projector Standard throw projector 3500 ANSI lumens DLP WUXGA (1920x1200) 3D Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Standard throw projector Black, White
  • - DLP 3500 ANSI lumens
  • - Lamp 3000 h
  • - WUXGA (1920x1200) 16:10 20000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 1.073 billion colours
  • - Built-in speaker(s) 2 W
  • - 3D
  • - AC 350 W
Long product name BenQ MU686 + Mount 200mm data projector Standard throw projector 3500 ANSI lumens DLP WUXGA (1920x1200) 3D Black, White :
The long product name of BenQ MU686 + Mount 200mm data projector Standard throw projector 3500 ANSI lumens DLP WUXGA (1920x1200) 3D Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, WUXGA (1920x1200), 20000:1, 3500ANSI lumens, 350W + Mount 200mm
More>>>
BenQ MU686 + Mount 200mm data projector Standard throw projector 3500 ANSI lumens DLP WUXGA (1920x1200) 3D Black, White:
The official description of BenQ MU686 + Mount 200mm data projector Standard throw projector 3500 ANSI lumens DLP WUXGA (1920x1200) 3D Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Vivid Clarity in Bright Medium-Sized Conference Rooms

3,500 lumens of high brightness enable comfortable lights-on presentations to promote discussion, collaboration, and note-taking in larger meeting rooms with bright lights accommodating up to 20 participants. The high luminance lets even participants seated furthermost clearly see the slides and boosts picture quality with vibrant color for pictures and videos as well as crisp text and fine details.

High Contrast for Clear Text

With industry-leading contrast and pixel fill factor, BenQ projectors produce the truest blacks and unmatched readability with every character, graph, and chart crisply defined. High fill factor increases clarity for black and white or color images and reduces eye strain for presenters and audiences to stay focused on the content.

Superfine WUXGA for High Content Density

With WUXGA (1920 x 1200) native resolution in expanded 16:10 aspect ratio, BenQ business projectors deliver subtle details, ultra-sharp readability, and increased display capacity for professional presentations, accurately displaying a variety of source formats ranging XGA, WXGA, Full HD, to WUXGA.

Wireless Presentation Capability

BenQ projectors integrate with wireless solutions to eliminate cables for maximum mobility and presentation flexibility, enabling easy content sharing from any mobile or laptop device in BYOD work settings for enhanced teamwork in truly interactive and collaborative meetings.

Smart Design for Qcast

BenQ business projectors optimize every detail for productivity. One-touch QCast buttons on both remote control and projector keypad make it quickly start wireless streaming. The QCast dongle is even designed for plug-and-play in a hidden port to eliminate clutter.

Integrated 1.5A USB Type-A Power Output

In addition to conveniently charging any mobile device, built-in 1.5A USB Type A power output empowers accessories such as wireless HDMI dongles without need for separate power adapters.

MHL Connectivity

MHL connectivity lets Android smart devices mirror documents, photos, videos, or any other content via MHL cable to share ideas and presentations, while charging the mobile device at the same time. In addition, MHL powers compatible wireless dongles such as QCast for wireless presentations without additional USB power cables.

Auto Vertical Keystone for Ideal Images

Countering the trapezoid effect when the projector must be placed off-center, such as simple placement on top of a table, auto vertical keystone function automatically adjusts the image for a professionally squared image. Auto keystone correction makes it easy to project ideally aligned images from a variety of locations.

Power Saving, Eco Friendly Optimization

The BenQ Eco Cycle System eliminates electricity waste, reduces power-up wait time before and after meetings and minimizes maintenance for lower total cost of ownership.

LampSave Mode

Fewer lamp replacements and maintenance translates into an overall lower cost of ownership. LampSave Mode adjusts lamp power dynamically according to content to extend projector lamp life up to 50% compared to normal mode.

Short summary description BenQ MU686 + Mount 200mm data projector Standard throw projector 3500 ANSI lumens DLP WUXGA (1920x1200) 3D Black, White:
This short summary of the BenQ MU686 + Mount 200mm data projector Standard throw projector 3500 ANSI lumens DLP WUXGA (1920x1200) 3D Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MU686 + Mount 200mm, 3500 ANSI lumens, DLP, WUXGA (1920x1200), 20000:1, 16:10, 762 - 7620 mm (30 - 300")

Long summary description BenQ MU686 + Mount 200mm data projector Standard throw projector 3500 ANSI lumens DLP WUXGA (1920x1200) 3D Black, White:
This is an auto-generated long summary of BenQ MU686 + Mount 200mm data projector Standard throw projector 3500 ANSI lumens DLP WUXGA (1920x1200) 3D Black, White based on the first three specs of the first five spec groups.

BenQ MU686 + Mount 200mm. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 7500 h. Focal length range: 16.88 - 21.88 mm, Aperture range (F-F): 2,59 - 2,87, Zoom ratio: 1.3:1. Analog signal format system: NTSC, PAL, SECAM, Supported 3D formats: Frame Sequential, Frame packing, Side by side, Top and bottom, Supported graphics resolutions: 640 x 480 (VGA), 1920 x 1200 (WUXGA). Serial interface type: RS-232

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
3500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
20000:1
Native aspect ratio *
16:10
Number of colours
1.073 billion colours
Horizontal scan range
15 - 102 kHz
Vertical scan range
23 - 120 Hz
Keystone correction, horizontal
-40 - 40°
Keystone correction, vertical
-40 - 40°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
7500 h
Lamp power
240 W
Lamps quantity
1 lamp(s)
Lens system
Focal length range
16.88 - 21.88 mm
Aperture range (F-F)
2,59 - 2,87
Zoom ratio
1.3:1
Throw ratio
1.15 - 1.49:1
Offset
100%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
3D *
Yes
Supported 3D formats
Frame Sequential, Frame packing, Side by side, Top and bottom
Supported graphics resolutions
640 x 480 (VGA), 1920 x 1200 (WUXGA)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
2
Composite video in *
1
DVI port *
No
Mobile High-Definition Link (MHL)
Yes
MHL version
2.0
Ports & interfaces
AC (power) in
Yes
Network
Ethernet LAN *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
Preset modes
3D, Cinema, Custom, Dynamic, Presentation, sRGB
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Croatian, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Indonesian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish
Noise level *
31 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Market positioning *
Business
Product type *
Standard throw projector
Product colour *
Black, White
Placement
Desktop, Ceiling
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
350 W
Power consumption (standby) *
0,5 W
Power consumption (economy mode)
261 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Auto power off
Yes
Weight & dimensions
Width
331 mm
Depth
246,2 mm
Height
129,4 mm
Weight *
3,3 kg
Packaging content
Handheld remote control *
Yes
Remote control type
IR
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Mounting brackets included
Yes
Warranty card
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2019-12-08 14:02:33
Uk has collected 1 expert review for BenQ MU686 + Mount 200mm data projector Standard throw projector 3500 ANSI lumens DLP WUXGA (1920x1200) 3D Black, White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%