location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ W1080ST data projector Short throw projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W1080ST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J7M77.17E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 12:00:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ W1080ST data projector Short throw projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Short throw projector
  • - DLP 2000 ANSI lumens
  • - Lamp 3500 h
  • - 1080p (1920x1080) 16:9 10000:1
  • - Screen size compatibility: 965,2 - 7620 mm (38 - 300") Number of colours: 1.073 billion colours
  • - Built-in speaker(s) 10 W
  • - 3D
  • - AC
Long product name BenQ W1080ST data projector Short throw projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D :
The long product name of BenQ W1080ST data projector Short throw projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP 1080p (1920 x 1080), 2000 ANSI, 16:9, 1.2:1, 10000:1, 240W
More>>>
BenQ W1080ST data projector Short throw projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D:
The official description of BenQ W1080ST data projector Short throw projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full HD 1080p
Showcase Full-HD content in sharp, 1080p definition and enjoy Blu-ray, video games and HD broadcasting in beautiful, high-contrast quality without downscaling or compression.

Short Throw, Big Entertainment
Save space and enjoy big screen entertainment even in small rooms thanks to the W1080ST's short throw ability – up to 65" at 1m. Put the projector up close and don't worry about screen obstruction or needing extra space for motion-sensitive gaming.

3D
The W1080ST supports multiple forms of 3D – including HDMI, Blu-Ray, 3D broadcasting, video games and NVIDIA 3DTV PC connectivity – in 1080p Full-HD for maximum enjoyment. You'll appreciate uninterrupted viewing with no crosstalk thanks to DLP technology and new glasses designed for comfort and peak image quality.

Built-in speakers
Built-in speakers are Plug-and-Play ready, only the power cord and video source connection are needed to prepare the viewing experience.

Short summary description BenQ W1080ST data projector Short throw projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D:
This short summary of the BenQ W1080ST data projector Short throw projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ W1080ST, 2000 ANSI lumens, DLP, 1080p (1920x1080), 10000:1, 16:9, 965,2 - 7620 mm (38 - 300")

Long summary description BenQ W1080ST data projector Short throw projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D:
This is an auto-generated long summary of BenQ W1080ST data projector Short throw projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D based on the first three specs of the first five spec groups.

BenQ W1080ST. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3500 h, Lamp power: 240 W. Focal length range: 10.2 - 12.24 mm, Aperture range (F-F): 2,6 - 2,78, Zoom ratio: 1.2:1. Analog signal format system: NTSC, PAL, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Projector
Supported aspect ratios
16:9
Screen size compatibility *
965,2 - 7620 mm (38 - 300")
Projector brightness *
2000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
10000:1
Native aspect ratio *
16:9
Number of colours
1.073 billion colours
Horizontal scan range
15 - 102 kHz
Vertical scan range
23 - 120 Hz
Keystone correction, horizontal
40°
Keystone correction, vertical
40°
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Lamp power
240 W
Lamp power (economic mode)
5000 W
Lens system
Focal length range
10.2 - 12.24 mm
Aperture range (F-F)
2,6 - 2,78
Zoom ratio
1.2:1
Throw ratio
0.69 - 0.83:1
Offset
105%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
3D *
Yes
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Headphone outputs
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
Ports & interfaces
HDMI ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
30 dB
Preset modes
Cinema, Custom, Dynamic, Standard
On Screen Display (OSD)
Yes
Noise level *
33 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Product type *
Short throw projector
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (standby) *
0,5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
312 mm
Depth
244 mm
Height
109 mm
Weight *
2,85 kg
Packaging content
Handheld remote control *
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 03:09:27
Uk has collected 51 expert reviews for BenQ W1080ST data projector Short throw projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
itreviews.com
Updated:
2013-05-01 03:09:25
If you look at BenQ’s Web site, or just compare features and specs, you’ll probably wind up thinking that except for its short-throw lens, the BenQ W1080ST is essentially identical to the BenQ W1070. However, the differences go deeper. Most important, the...
Bottom line The BenQ W1080ST home entertainment projector delivers a big image with a short-throw distance and is bright enough for a family room...
60%
trustedreviews.com
Updated:
2013-05-01 03:09:26
When most movie fans think of home cinema projectors, they think of rich folk lounging back in custom-built leather chairs in huge spare rooms that have been converted into personal cinemas. And with these thoughts in mind, your average movie fan glares...
Good Awesome value, Short-throw lens is a great addition to the projector market, Surprisingly good all-round picture quality...
Bad Very minor rainbow effect, No vertical image shift, Dark 3D scenes lack a little depth...
Bottom line The W1080ST is arguably the niftiest projector yet in BenQ's apparent mission to bring quality home cinema to all. Great pictures and a potentially hugely useful short-throw lens make its £799 asking price look like a steal...
90%
gadgetguy.com.au
Updated:
2013-05-18 01:16:51
This is a compact little projector, but don’t let that fool you. It packs within it a full 1080p engine, using DLP technology. That means it will deliver every bit of detail on offer from HDTV and Blu-ray. But even more so, since it fully supports 3...
Good Good overall performance; Brilliant value for money; Great 3D; Short throw lens can be very useful in many environments;...
Bad Limited zoom range means careful placement a must;...
Bottom line With a little care in placement, the BenQ W1080ST home theatre projector delivers a very good home theatre experience, and is especially suited to those who don’t want to permanently install it, but just enjoy a big picture from time to time.
90%
technologytell.com
Updated:
2013-09-20 01:20:29
My whole life I've dreamed of having a projector, but given the size of my house, and the realities of the world, it's just never been in the cards. I just didn't have enough room in the house to allow for a proper throw distance with an image appreciably...
0%
whathifi.com
Updated:
2013-11-16 01:25:40
Big-screen entertainment in a small room? It's not a pipe dream. The BenQ W1080ST projector's short throw ratio and bright, punchy picture make it a great contender for turning your modest-sized room into a modest-sized cinema theatre. We tend to deal...
Good Bright, clear picture, Punchy highlights, Deep, subtle blacks, Good detail, Easy to set up...
Bad Colours could be subtler, 3D glasses not included...
Bottom line There's plenty to like about the BenQ W1080ST. Its bright, sharp picture is exciting to watch, and the colours are certainly eye-catching (if sometimes a little too vivid).It faces tough competition from the Epson EH-TW5910, though, which only costs a han...
80%
digitalversus.com
Updated:
2014-02-12 02:12:07
Most homes don't have rooms long enough to get a quality image from a standard video projector. That's why short-throw projectors have been taking off. BenQ has taken advantage of...
Good Shortthrow lens: 2.16metrewide image from 1.5 metres away, No crosstalk (overlapping 2D images) in 3D mode, Faithful colours in Standard mode, Higherthanaverage contrast ratio (1,360:1 measured on our 1% white test card), Very little rainbow effect, Low i...
Bad Fan noise, Small remote control without backlighting, No lens shift, No motion interpolation...
Bottom line The W1080ST has all the same advantages as the W1070 (faithful colours, high contrast, flawless 3D...) and adds a short-throw lens that allows it to project an over two-metre-wide image from just 1.5 metres away. In other words, another home run from BenQ...
100%
avforums.com
Updated:
2014-03-19 02:52:20
Generally you need a decent sized room to enjoy the benefits of big screen projection but what do you do if space is at a premium? The simple answer is that you buy a projector with a short throw lens. That means you can project a decent sized image whils...
Good Excellent greyscale performance, Impressive motion handling, Decent video processing, Great 3D performance, Useful if space is limited, Bright images, Price...
Bad Mediocre Blacks, Limited shadow detail, Rainbow artefacts, Fans and colour wheel are noisy, No lens shift...
70%
projectorreviews.com.au
Updated:
2014-05-31 02:18:01
BenQ have always made excellent projectors and with the W1080ST they have brought in a new age where you can buy a Full HD projector with good colour and true 3D capability but with a handy short throw lens!They haven't skimped to keep the price down; the...
100%
expertreviews.co.uk
Updated:
2014-07-16 05:28:20
With a throw ratio of 0.69:1 to 0.83:1, this means you can get a huge 65in picture from just 1m away. The W1070, by comparison, could only manage 79in at 2m away according to BenQ. This makes the W1080ST perfect for placing on a coffee table if you don’t...
Bottom line A good idea for those short on space, but video can look jerky...
60%
expertreviews.co.uk
Updated:
2014-07-16 05:28:20
With a throw ratio of 0.69:1 to 0.83:1, this means you can get a huge 65in picture from just 1m away. The W1070, by comparison, could only manage 79in at 2m away according to BenQ. This makes the W1080ST perfect for placing on a coffee table if you don’t...
Bottom line A good idea for those short on space, but video can look jerky...
60%
XSreviews.co.uk
Updated:
2014-08-02 06:20:19
Early last year we reviewed one of our first projectors at XSReviews, the BenQ W1060. We awarded that projector 9/10 stars, lauding its picture quality, connectivity options, accessible OSD and good value.One year and a few months later, we're back with i...
Good Incredible throw ratio makes for a room-filling projection, Much improved performance in dark scenes compared to W1060, Good selection of ports and logical OSD make for easy setup...
Bad No 3D glasses included in the box, Noisy fan during operations noticeable at low volume levels, HDTVs are still superior for darker scenes, Score, 10/10...
Bottom line I expected a lot from the W1080ST, and the projector delivered in spades. The new short throw ratio makes the projector usable in much tighter spaces than before, and the image quality remains high. In fact, the tricky part for any projector – black level...
100%
gadgetshow.channel5.com
Updated:
2014-08-08 05:45:54
Meet the BenQ Q1080ST, a full HD DLP projector that lets you bring the cinema experience to your living room, even if space is at a premium. Its short throw range and variety of connections promise to let you hook up almost anything you own, but does it d...
Good BenQ's no stranger to making projectors, as we came away impressed with its compact and similarly shortthrow GP10, but it was limited in resolution and speed. The W1080ST takes the short range of its smaller sibling, but you're treated to a full 1080p res...
Bad While the W1080ST excels at its main priority, BenQ has also stuffed in a 10W speaker to try and offer you the compete cinema package. The speaker is simply terrible, though, giving hardly any clarity and tinny sound that is best avoided. The projector do...
Bottom line BenQ has crafted a versatile, flexible projector that's capable of beaming almost anything you can hook up at a short range, and at a high quality too. If you get excited for movie nights at home, the W1080ST could be the perfect addition to watching your...
80%
avforums.com
Updated:
2015-05-04 06:52:20
This is almost exactly the same projector that Steve Withers reviewed back in March 2014. It is a short throw (hence the suffix of ST) unit from BenQ that offers big screen 1080p images and 3D support as well as handy calibration features and an improveme...
Good Good brightness even with 3D images, Works well in rooms with limited light control, Good sharp images with decent motion handling, Good video processing, Good 3D performance, Good value for money for those with a small space to work in...
Bad Mediocre black levels, No shadow detail in lower reaches of the image, No lens shift, Noisy even in low lamp settings...
Bottom line If you have a normal room with the length to use a regular projector - then stick with that route, the W1080ST+ is not for you.However, if you are lacking the space and ability to get a normal projector far enough back for a large image, this is one produ...
70%
chip.com.my
Updated:
2016-12-22 19:57:17
If you're looking for a projector, either to use as a portable presentation display device or a compact home theater system, you may be interested in what BenQ has sent to us to review recently. The BenQ W1080ST is a short-throw projector that provides a...
Good Large projection area from small distances, Wire array of connectivity, 3D support...
Bad Expensive...
Bottom line The BenQ W1080ST short-throw projector is yet another amazing projector by the Taiwanese display and imaging experts. Despite it being on the pricey side, what you get is a projector that works well in tight spaces, provides great quality and comes with...
0%
liveatpc.com
Updated:
2016-12-22 19:57:17
Short Wonder While the ST term hasn't been bandied around much, its inclusion is significant for those who has compact living quarters. To give one an idea of the kind of throw ratios this projector offers, the W1080ST is able to project a 65in image from...
Bottom line Review: BenQ W1080STWhile TV sizes are constantly growing, projectors have always been the go-to choice for those looking to build a home theatre. Long the domain of the affluent, budget projectors have finally made possible for the more modest consumer t...
86%
lowyat.net
Updated:
2016-12-22 19:57:18
A long established player in the market, BenQ has the reputation as one of the most well-known projector manufacturer in the market and earlier today, the company has provided us a brief access to one of its upcoming product for 2013. Officially named as...
0%
Country Distributor
United Kingdom 1 distributor(s)