location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ DV3750 37"LCD1920x108012ms sil+speaker 94 cm (37") Full HD Silver 550 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DV3750 37"LCD1920x108012ms sil+speaker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.M3575.BAE+59.M3501.001
Category: TVs Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:05:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ DV3750 37"LCD1920x108012ms sil+speaker 94 cm (37") Full HD Silver 550 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 550 cd/m² 8 ms 800:1
  • - 230 W
Long product name BenQ DV3750 37"LCD1920x108012ms sil+speaker 94 cm (37") Full HD Silver 550 cd/m² :
The long product name of BenQ DV3750 37"LCD1920x108012ms sil+speaker 94 cm (37") Full HD Silver 550 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Benq DV3750 37"LCD1920x108012ms sil+speaker
More>>>
BenQ DV3750 37"LCD1920x108012ms sil+speaker 94 cm (37") Full HD Silver 550 cd/m²:
The official description of BenQ DV3750 37"LCD1920x108012ms sil+speaker 94 cm (37") Full HD Silver 550 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Exclusive Senseye Technology

For fine-tuned, true-to-life images. By optimizing color, clarity, motion and contrast, Senseye technology produces vivid, true-to-life images that are distinctly deeper, richer and clearer.

Independent Four-Color Adjustment

Independent Four-Color Adjustment (red/green/blue/yellow) gives consumers more control over color adjustment, to suit each person's individual preferences, without causing aberration.

DCDi video processing for crisp, clear images.

With Directional Correlational Deinterlacing (DCDi), video is analyzed pixel by pixel to detect the presence or absence of angled lines and edges, which are then processed to produce a purer and more natural looking image without visible artifacts or jagged edges. In this way the BenQ DV3750 makes moving images look smoother and more natural.

Short summary description BenQ DV3750 37"LCD1920x108012ms sil+speaker 94 cm (37") Full HD Silver 550 cd/m²:
This short summary of the BenQ DV3750 37"LCD1920x108012ms sil+speaker 94 cm (37") Full HD Silver 550 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ DV3750 37"LCD1920x108012ms sil+speaker, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, Silver

Long summary description BenQ DV3750 37"LCD1920x108012ms sil+speaker 94 cm (37") Full HD Silver 550 cd/m²:
This is an auto-generated long summary of BenQ DV3750 37"LCD1920x108012ms sil+speaker 94 cm (37") Full HD Silver 550 cd/m² based on the first three specs of the first five spec groups.

BenQ DV3750 37"LCD1920x108012ms sil+speaker. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 8 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product colour: Silver

Display
Display diagonal *
94 cm (37")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
550 cd/m²
Response time
8 ms
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1920 x 1080 pixels
Audio
Sound output mode
15W x 2
Design
Product colour *
Silver
Power
Power consumption (typical) *
230 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (without stand)
1025 mm
Depth (without stand)
220 mm
Height (without stand)
657 mm
Weight (without stand)
23,5 kg
Other features
I/O ports
Composite AV (2) 2 S-Video + Audio Component (Y Pb Pr / Y Cb Cr) + Audio (2) D-Sub PC Audio DVI-HDCP + Audio RS232
Brand Image Product code Product Stock Price from
BenQ DV3750 37"LCD 1920x1080 12ms silver 94 cm (37") Full HD 550 cd/m² BenQ DV3750 37"LCD 1920x1080 12ms silver 94 cm (37") Full HD 550 cd/m²
(show image)
99.M3575.BAE DV3750 37"LCD 1920x1080 12ms silver 0.00
(excl. VAT)
0 (incl. VAT)