location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ FP 931 Silver 19i TFT Resolution: 1280x1024 Response time: 16ms Viewin computer monitor 48,3 cm (19") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FP 931 Silver 19i TFT Resolution: 1280x1024 Response time: 16ms Viewin
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.L0G72.LSE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ FP 931 Silver 19i TFT Resolution: 1280x1024 Response time: 16ms Viewin computer monitor 48,3 cm (19") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48,3 cm (19")
  • - 1280 x 1024 pixels
  • - 16 ms 250 cd/m² 450:1
  • - 40 W
Long product name BenQ FP 931 Silver 19i TFT Resolution: 1280x1024 Response time: 16ms Viewin computer monitor 48,3 cm (19") 1280 x 1024 pixels :
The long product name of BenQ FP 931 Silver 19i TFT Resolution: 1280x1024 Response time: 16ms Viewin computer monitor 48,3 cm (19") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FP 931 Silver 19i TFT Resolution: 1280x1024 Response time: 16ms Viewing Angle: L/R 65/65 U/D 65/65 Contrast: 450:1 Pixel Pitch: 0.294mm Brightness: 250cd/m^2 Co
More>>>
BenQ FP 931 Silver 19i TFT Resolution: 1280x1024 Response time: 16ms Viewin computer monitor 48,3 cm (19") 1280 x 1024 pixels:
The official description of BenQ FP 931 Silver 19i TFT Resolution: 1280x1024 Response time: 16ms Viewin computer monitor 48,3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Good, reliable performances, sharp images, large viewing area, power built-in design to save desktop space, are essentials to 19” LCD monitor users. The FP931 perfectly meets the needs of users who consider essentials are what matter most. In this case “Essential” equals performance and quality. FP931 is absolutely the best choice 19” LCD monitors for commercial display market such as offices, government, hospital, and general function oriented users.
Key Features


* Fast response time 16ms
* High contrast ratio 450:1
* High brightness 250 nits
* D-Sub, DVI dual input
* Built-in power adapter
* Low power consumption
* Wall mountable
* TCO’03 certificated

Short summary description BenQ FP 931 Silver 19i TFT Resolution: 1280x1024 Response time: 16ms Viewin computer monitor 48,3 cm (19") 1280 x 1024 pixels:
This short summary of the BenQ FP 931 Silver 19i TFT Resolution: 1280x1024 Response time: 16ms Viewin computer monitor 48,3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ FP 931 Silver 19i TFT Resolution: 1280x1024 Response time: 16ms Viewin, 48,3 cm (19"), 1280 x 1024 pixels, 16 ms

Long summary description BenQ FP 931 Silver 19i TFT Resolution: 1280x1024 Response time: 16ms Viewin computer monitor 48,3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of BenQ FP 931 Silver 19i TFT Resolution: 1280x1024 Response time: 16ms Viewin computer monitor 48,3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

BenQ FP 931 Silver 19i TFT Resolution: 1280x1024 Response time: 16ms Viewin. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 16 ms, Viewing angle, horizontal: 130°, Viewing angle, vertical: 130°

Display
Display diagonal *
48,3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
16 ms
Contrast ratio (typical) *
450:1
Viewing angle, horizontal
130°
Viewing angle, vertical
130°
Pixel pitch
0.264
Horizontal scan range
82
Viewable size, horizontal
37,6 cm
Viewable size, vertical
30,1 cm
Design
Certification
TCO'03
Power
Power consumption (typical) *
40 W
Weight & dimensions
Width (without stand)
415,2 mm
Depth (without stand)
180 mm
Height (without stand)
426,3 mm
Weight (without stand)
7,4 kg
Other features
Monitor maximum video bandwidth
135 MHz
Speakers and microphone
No
Brand Image Product code Product Stock Price from
BenQ 19" TFT FP91GX silver Retail computer monitor 48,3 cm (19") 1280 x 1024 pixels BenQ 19" TFT FP91GX silver Retail computer monitor 48,3 cm (19") 1280 x 1024 pixels
(show image)
99/J.L1J72.X/YSE 19" TFT FP91GX silver Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 19 inch tft FP91GX silver Retail computer monitor 48,3 cm (19") 1280 x 1024 pixels BenQ 19 inch tft FP91GX silver Retail computer monitor 48,3 cm (19") 1280 x 1024 pixels
(show image)
99.L1J72.XSE 19 inch tft FP91GX silver Retail 0.00
(excl. VAT)
0 (incl. VAT)