location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ 652a 52x Black Bulk optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
652a 52x Black Bulk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.B4511.C27/DF3/BF3
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:54:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name BenQ 652a 52x Black Bulk optical disc drive Internal :
The long product name of BenQ 652a 52x Black Bulk optical disc drive Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

652a 52x Black Bulk
More>>>
BenQ 652a 52x Black Bulk optical disc drive Internal:
The official description of BenQ 652a 52x Black Bulk optical disc drive Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flash Memory provides an easy solution for you to upgrade the software in your BenQ drive. Not only improving the performance of the drive but also by adding support for the latest standards and types of CD media.
Ultra DMA 33.3MB/sec Data Transfer Rate is an upgrade of the Ultra ATA interface enabling an increased performance of speedier data transfer. In addition to increasing throughput, Ultra DMA/33 improved data integrity by using a Cyclic Redundancy Check (CRC) to flag any data transfer errors that may be made.
7800KB/s Max Data Transfer Rate
90ms Typical Access Time
Digital Servo Control

Short summary description BenQ 652a 52x Black Bulk optical disc drive Internal:
This short summary of the BenQ 652a 52x Black Bulk optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ 652a 52x Black Bulk, 128 MB, 33,3 MB/s, 52x, 90 ms, 5 - 40 °C, 1 kg

Long summary description BenQ 652a 52x Black Bulk optical disc drive Internal:
This is an auto-generated long summary of BenQ 652a 52x Black Bulk optical disc drive Internal based on the first three specs of the first five spec groups.

BenQ 652a 52x Black Bulk. Drive device, buffer size: 128 MB, Burst transfer rate: 33,3 MB/s. CD read speed: 52x. Access time: 90 ms. Weight: 1 kg. Power requirements: DC 5V +/- 5%, 1.2A, DC12V +/- 5%, 1.0A, Media types supported: CD-audio, CD-ROM (mode 1 and mode 2), CD-ROM XA (mode 2, form 2), CD-Plus, CD-i / FMV, Video CD,..., Dimensions (WxDxH): 148 x 42 x 198 mm

Design
Internal *
Yes
Performance
Drive device, buffer size
128 MB
Burst transfer rate
33,3 MB/s
Reading speed
CD read speed *
52x
Access time
Access time
90 ms
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Weight
1 kg
Other features
Power requirements
DC 5V +/- 5%, 1.2A, DC12V +/- 5%, 1.0A
Media types supported
CD-audio, CD-ROM (mode 1 and mode 2), CD-ROM XA (mode 2, form 2), CD-Plus, CD-i / FMV, Video CD, Photo CD (single- & multi-session), I-TRAX enhanced CD, Karaoke CD, CD-R, CD-RW
Dimensions (WxDxH)
148 x 42 x 198 mm
Drive devices burst data transfer rate (Ultra DMA)
33,3
Drive device maximum speed
52
Compatible operating systems
Windows 95/98/ME/NT 4.0/2000/XP
Drive device height
8 cm
Brand Image Product code Product Stock Price from
BenQ CD-RW 52x32x52 IDE Int Bulk Black 1pk optical disc drive Internal BenQ CD-RW 52x32x52 IDE Int Bulk Black 1pk optical disc drive Internal
(show image)
99.B4W12.0F3 CD-RW 52x32x52 IDE Int Bulk Black 1pk 0.00
(excl. VAT)
0 (incl. VAT)
BenQ CD-RW 32xRW52xW52xR IDE Int RETAIL optical disc drive Internal BenQ CD-RW 32xRW52xW52xR IDE Int RETAIL optical disc drive Internal
(show image)
99.B4W12.0F2 CD-RW 32xRW52xW52xR IDE Int RETAIL 0.00
(excl. VAT)
0 (incl. VAT)