Channel partners
Manufacturers
Partners
More
Country:
Language:
UAE (EN)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 20024126 data-sheets &
36144 brands
– register (free)
Power Cables
Belkin 10m Extension Lead White
Belkin 10m Extension Lead White
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Belkin
Product name:
10m Extension Lead
Product code:
F9C031U10M
Category:
Power Cables
Icecat Product ID:
327244
Data-sheet quality:
created/standardized by Icecat
Product views:
22917
Info modified on:
29 Apr 2021, 16:12:12
Warranty:
Lifetime
Long product name Belkin 10m Extension Lead White:
10m extension lead
Short summary description Belkin 10m Extension Lead White:
Belkin 10m Extension Lead, 10 m
Long summary description Belkin 10m Extension Lead White:
Belkin 10m Extension Lead. Cable length: 10 m
More>>>
Report mistake
Specs
Recommended products
Similar products
Distributors
No information available on Specs
Login or signup for Full Icecat
to access all product specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE