Belkin logo

Belkin Hi-Speed USB 2.0 4-Port Hub 480 Mbit/s Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99709
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Belkin lifetime warranty
Long product name Belkin Hi-Speed USB 2.0 4-Port Hub 480 Mbit/s Black:

Hi-Speed USB 2.0 4-Port Hub

Short summary description Belkin Hi-Speed USB 2.0 4-Port Hub 480 Mbit/s Black:

Belkin Hi-Speed USB 2.0 4-Port Hub, 480 Mbit/s, Black, USB 2.0/1.1, External, Plug-and-Play & hot swap, External power supply

Long summary description Belkin Hi-Speed USB 2.0 4-Port Hub 480 Mbit/s Black:

Belkin Hi-Speed USB 2.0 4-Port Hub. Data transfer rate: 480 Mbit/s, Product colour: Black. Interface: USB 2.0/1.1, Type: External, Cabling technology: Plug-and-Play & hot swap. I/O ports: USB

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.