location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin OmniView Secure KVM 4-Port KVM switch Rack mounting Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniView Secure KVM 4-Port
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1DN104UEA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868604403 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Dec 2018 19:49:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin OmniView Secure KVM 4-Port KVM switch Rack mounting Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Grey
  • - Number of computers controlled: 4
  • - Keyboard port type: USB Mouse port type: USB
  • - 1920 x 1440 pixels
Long product name Belkin OmniView Secure KVM 4-Port KVM switch Rack mounting Grey :
The long product name of Belkin OmniView Secure KVM 4-Port KVM switch Rack mounting Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OmniView Secure KVM 4-Port
More>>>
Short summary description Belkin OmniView Secure KVM 4-Port KVM switch Rack mounting Grey:
This short summary of the Belkin OmniView Secure KVM 4-Port KVM switch Rack mounting Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin OmniView Secure KVM 4-Port, 1920 x 1440 pixels, Rack mounting, 1U, Grey

Long summary description Belkin OmniView Secure KVM 4-Port KVM switch Rack mounting Grey:
This is an auto-generated long summary of Belkin OmniView Secure KVM 4-Port KVM switch Rack mounting Grey based on the first three specs of the first five spec groups.

Belkin OmniView Secure KVM 4-Port. Keyboard port type: USB, Mouse port type: USB. Maximum resolution: 1920 x 1440 pixels, Number of users: 1 user(s). Product colour: Grey, Rack capacity: 1U. Connectivity technology: Wired, I/O ports: 1 x 15-pin D-Sub (HD-15) F 1 x 4-pin USB A F 1 x 4-pin USB A F

Brand Image Product code Product Stock Price from
Belkin

Belkin OmniView Secure KVM 8-Port KVM switch Rack mounting Silver
(show image)
F1DN108UEA OmniView Secure KVM 8-Port 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)