location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko DFS26010W dishwasher Freestanding 10 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DFS26010W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DFS26010W
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8690842018930
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Dec 2021 12:37:32
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Beko DFS26010W dishwasher Freestanding 10 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Full size (60 cm) Freestanding
  • - 10 place settings
  • - 47 dB
  • - Auto 45-65°C, Intensive, Pre-wash, Quick
  • - Overflow protection Delayed start timer
More>>>
Short summary description Beko DFS26010W dishwasher Freestanding 10 place settings:
This short summary of the Beko DFS26010W dishwasher Freestanding 10 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Beko DFS26010W, Freestanding, Full size (60 cm), White, White, Touch, LCD

Long summary description Beko DFS26010W dishwasher Freestanding 10 place settings:
This is an auto-generated long summary of Beko DFS26010W dishwasher Freestanding 10 place settings based on the first three specs of the first five spec groups.

Beko DFS26010W. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: White. Number of place settings: 10 place settings, Noise level: 47 dB, Dishwashing programs: Auto 45-65°C, Intensive, Pre-wash, Quick. Water consumption per cycle: 13 L, Energy consumption per cycle: 0,83 kWh, Connected load: 1800 W. Width: 448 mm, Depth: 600 mm, Height: 850 mm. Package width: 490 mm, Package depth: 660 mm, Package height: 890 mm

Design
Appliance placement *
Freestanding
Product size *
Full size (60 cm)
Door colour *
White
Control panel colour
White
Control type
Touch
Built-in display *
Yes
Display type
LCD
Built-in water softener
Yes
Upper basket adjustable height
Yes
Cutlery compartment type
Basket
Performance
Noise level *
47 dB
Dishwashing programs *
Auto 45-65°C, Intensive, Pre-wash, Quick
Number of place settings *
10 place settings
Quantity of washing programs *
6
Cycle time *
194 min
Delayed start timer
Yes
Overflow protection *
Yes
Half-load
Yes
Ergonomics
Child lock
Yes
Salt indicator
Yes
Ergonomics
Rinse aid indicator
Yes
Power
Energy efficiency class (old)
A+
Energy consumption per cycle
0,83 kWh
Water consumption per cycle *
13 L
Connected load
1800 W
Power consumption (off)
0,44 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Depth
600 mm
Height
850 mm
Weight
38,5 kg
Width *
448 mm
Packaging data
Package width
490 mm
Package depth
660 mm
Package height
890 mm
Package weight
41 kg
Other features
Drying class
A
Annual energy consumption
237 kWh
Annual water consumption
3080 L