location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Barco ClickShare CSC-1 wireless presentation system DisplayPort Desktop

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Barco Check ‘Barco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ClickShare CSC-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R9861005EU
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Barco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Apr 2019 10:26:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Barco R9861005EU user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 years
Long product name Barco ClickShare CSC-1 wireless presentation system DisplayPort Desktop :
The long product name of Barco ClickShare CSC-1 wireless presentation system DisplayPort Desktop. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UHD (3840x2160) 30fps, IEEE 802.11 a/g/n, DisplayPort, VGA , Ethernet LAN, USB, 3.5mm, Max 3000m, 20W, 2.6kg
More>>>
Short summary description Barco ClickShare CSC-1 wireless presentation system DisplayPort Desktop:
This short summary of the Barco ClickShare CSC-1 wireless presentation system DisplayPort Desktop data-sheet is auto-generated and uses the product title and the first six key specs.

Barco ClickShare CSC-1, Desktop, Black, Silver, FCC/CE, 3840 x 2160 pixels, 30 fps, 4 user(s)

Long summary description Barco ClickShare CSC-1 wireless presentation system DisplayPort Desktop:
This is an auto-generated long summary of Barco ClickShare CSC-1 wireless presentation system DisplayPort Desktop based on the first three specs of the first five spec groups.

Barco ClickShare CSC-1. Form factor: Desktop, Product colour: Black, Silver, Certification: FCC/CE. Maximum resolution (VGA): 3840 x 2160 pixels, Maximum frame rate: 30 fps, Number of users: 4 user(s). Antenna type: External, Antenna gain level (max): 28 dBi. Wi-Fi standards: 802.11a, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi data rate (max): 300 Mbit/s, Frequency band: 2.4 & 5. Interface: DisplayPort

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:40:12
Uk has collected 4 expert reviews for Barco ClickShare CSC-1 wireless presentation system DisplayPort Desktop and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
itpro.co.uk
Updated:
2017-03-01 09:40:12
Meetings where multiple people need to contribute can be incredibly tedious, with each person having to either connect to the office projector individually or having to simply turn their laptop around to show other participants. It doesn't create a partic...
Good Simple to use, Great image quality, Long wireless range...
Bad Expensive, Mobile apps need work, No meeting management...
Bottom line The Barco ClickShare CSC-1 is an expensive way to streamline your meetings, but it's absolutely worth it...
0%
pcadvisor.co.uk
Updated:
2017-03-01 09:40:12
ClickShare is the latest addition to Barco's extensive range of commercial-grade display tools. Designed for boardrooms, classrooms and all points in between, it's an intuitive collaborative presentational system able to mirror your laptop's screen on a c...
Bottom line Overall, ClickShare impresses through its slickness and ease of use. The circa-£4000 price is in keeping with its role as an enterprise-grade AV tool, and the no-nonsense one-click connection should pay dividends when it comes to time management. For smal...
90%
Country Distributor
United Kingdom 1 distributor(s)